Bourns, Inc. Fixed Inductors SRP5030CA-4R7M

Description
4.7µH Shielded Wirewound Inductor 5.9A 36.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 5.9A 36.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030CA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-4R7MTR-ND
Fixed Inductors SRP5030CA-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 5.9A 36.3mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.9A 36.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-4R7MDKR-ND
Fixed Inductors SRP5030CA-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 5.9A 36.3mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.9A 36.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-4R7MCT-ND
Fixed Inductors SRP5030CA-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 5.9A 36.3mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.9A 36.3mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 5.9A 36.3MOHM Inductor and Choke - 71-SRP5030CA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 5.9A 36.3MOHM Inductor and Choke
71-SRP5030CA-4R7M
4.7UH 5.9A 36.3MOHM Inductor and Choke 71-SRP5030CA-4R7M
FIXED IND 4.7UH 5.9A 36.3MOHM SM Product overview: SRP5030CA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.9A, 36.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.9A, 36.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.9A 36.3MOHM SM Product overview: SRP5030CA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.9A, 36.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.9A, 36.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273864-SRP5030CA-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273864-SRP5030CA-4R7M
Win Source Part Number: 1273864-SRP5030CA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 36.3mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030CA-4R7MTR,SRP 5030CA-4R7MCT,SRP503 0CA-4R7MDKR Base Product Number: SRP5030CA Current - Saturation (Isat): 8.2A

Win Source Part Number: 1273864-SRP5030CA-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 36.3mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030CA-4R7MTR,SRP5030CA-4R7MCT,SRP5030CA-4R7MDKR
Base Product Number: SRP5030CA
Current - Saturation (Isat): 8.2A

Buy Now Datasheet
Inductor, Shld, 4.7Uh, 5.9A, Aec-Q200; Inductance Bourns - 65AC4085 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.7Uh, 5.9A, Aec-Q200; Inductance Bourns
65AC4085
Inductor, Shld, 4.7Uh, 5.9A, Aec-Q200; Inductance Bourns 65AC4085
INDUCTOR, SHLD, 4.7UH, 5.9A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):5.9A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 4.7UH, 5.9A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):5.9A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Shielded, 5.9A; Inductance Bourns - 67AC6900 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5.9A; Inductance Bourns
67AC6900
Inductor, 4.7Uh, Shielded, 5.9A; Inductance Bourns 67AC6900
INDUCTOR, 4.7UH, SHIELDED, 5.9A; Inductance:4.7µH; RMS Current (Irms):5.9A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0363ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 5.9A; Inductance:4.7µH; RMS Current (Irms):5.9A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0363ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 5.9A; Inductance Bourns - 33AK4471 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5.9A; Inductance Bourns
33AK4471
Inductor, 4.7Uh, Shielded, 5.9A; Inductance Bourns 33AK4471
INDUCTOR, 4.7UH, SHIELDED, 5.9A; Inductance:4.7µH; RMS Current (Irms):5.9A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0363ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 5.9A; Inductance:4.7µH; RMS Current (Irms):5.9A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0363ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030CA-4R7MTR-ND 71-SRP5030CA-4R7M 1273864-SRP5030CA-4R7M 65AC4085 67AC6900
Product Name Fixed Inductors 4.7UH 5.9A 36.3MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shld, 4.7Uh, 5.9A, Aec-Q200; Inductance Bourns Inductor, 4.7Uh, Shielded, 5.9A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Alloy Powder Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details