3.3µH Shielded Wirewound Inductor 8.1A 23.1mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 8.1A 23.1mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 8.1A 23.1mOhm Max Nonstandard
Win Source Part Number: 1273865-SRP5030CA-3R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 23.1mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030CA-3R3MDKR,SR
Base Product Number: SRP5030CA
Current - Saturation (Isat): 9.5A
FIXED IND 3.3UH 8.1A 23.1MOHM SM Product overview: SRP5030CA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 8.1A, 23.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 8.1A, 23.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-3R3M can be used for catalog matching and distributor lookup.
INDUCTOR, SHLD, 3.3UH, 8.1A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde
INDUCTOR, 3.3UH, SHIELDED, 8.1A; Inductance:3.3µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde
INDUCTOR, 3.3UH, SHIELDED, 8.1A; Inductance:3.3µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde
FIXED IND 3.3UH 8.1A 23.1MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP5030CA-3R3MCT-ND | 1273865-SRP5030CA-3R3M | 71-SRP5030CA-3R3M | 65AC4084 | 67AC6899 | SRP5030CA-3R3M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 3.3UH 8.1A 23.1MOHM Inductor and Choke | Inductor, Shld, 3.3Uh, 8.1A, Aec-Q200; Inductance Bourns | Inductor, 3.3Uh, Shielded, 8.1A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Powdered Iron; Drum Core, Wirewound | Iron | Metal Alloy Powder | Iron; Powdered Iron; Iron Powder | ||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |