Win Source Part Number: 1273866-SRP5030CA-2R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 33MHz
Package / Case: Nonstandard
DC Resistance (DCR): 14.5mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030CA-2R2MCT,SRP
Base Product Number: SRP5030CA
Current - Saturation (Isat): 10A
2.2µH Shielded Wirewound Inductor 9.7A 14.5mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 9.7A 14.5mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 9.7A 14.5mOhm Max Nonstandard
Bourns SRP5030CA-2R2M Power Inductor
FIXED IND 2.2UH 9.7A 14.5MOHM SM Product overview: SRP5030CA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 9.7A, 14.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 9.7A, 14.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-2R2M can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 9.7A 14.5MOHM SM
INDUCTOR, 2.2UH, SHIELDED, 9.7A; Inductance:2.2µH; RMS Current (Irms):9.7A; Inductor Construction:Shielde
INDUCTOR, 2.2UH, SHIELDED, 9.7A; Inductance:2.2µH; RMS Current (Irms):9.7A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273866-SRP5030CA-2R2M | SRP5030CA-2R2MCT-ND | 466264 | 71-SRP5030CA-2R2M | SRP5030CA-2R2M | 67AC6898 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Inductors | 2.2UH 9.7A 14.5MOHM Inductor and Choke | Fixed Inductors | Inductor, 2.2Uh, Shielded, 9.7A; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Iron | Powdered Iron; Drum Core, Wirewound | Metal Alloy Powder | Iron; Powdered Iron; Iron Powder | ||
| Application | RF Choke | Power Choke |