Bourns, Inc. Fixed Inductors SRP5030CA-1R5M

Description
1.5µH Shielded Wirewound Inductor 10.5A 11.2mOhm Max Nonstandard
Request a Quote
Description
1.5µH Shielded Wirewound Inductor 10.5A 11.2mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRP5030CA-1R5M is a shielded power inductor with an inductance of 1.5 µH and a maximum RMS current rating of 10.5 A. It features a low DC resistance of 11.2 mΩ and a saturation current of 14 A. The inductor is constructed with a metal alloy powder core and enameled copper wire, ensuring high saturation current capabilities. It is compliant with RoHS and halogen-free standards, as well as AEC-Q200, making it suitable for automotive applications such as driver assistance, infotainment, and lighting. The operating temperature range is from -55 °C to +155 °C, and it is packaged in reels of 2000 pieces for convenient handling. This inductor is designed for use in DC/DC converters and power supplies, providing reliable performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Bourns SRP5030CA-1R5M is a shielded power inductor with an inductance of 1.5 µH and a maximum RMS current rating of 10.5 A. It features a low DC resistance of 11.2 mΩ and a saturation current of 14 A. The inductor is constructed with a metal alloy powder core and enameled copper wire, ensuring high saturation current capabilities. It is compliant with RoHS and halogen-free standards, as well as AEC-Q200, making it suitable for automotive applications such as driver assistance, infotainment, and lighting. The operating temperature range is from -55 °C to +155 °C, and it is packaged in reels of 2000 pieces for convenient handling. This inductor is designed for use in DC/DC converters and power supplies, providing reliable performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030CA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-1R5MTR-ND
Fixed Inductors SRP5030CA-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 10.5A 11.2mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 10.5A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-1R5MDKR-ND
Fixed Inductors SRP5030CA-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 10.5A 11.2mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 10.5A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-1R5MCT-ND
Fixed Inductors SRP5030CA-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 10.5A 11.2mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 10.5A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273867-SRP5030CA-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1273867-SRP5030CA-1R5M
Win Source Part Number: 1273867-SRP5030CA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 38MHz Package / Case: Nonstandard DC Resistance (DCR): 11.2mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030CA-1R5MTR,SRP 5030CA-1R5MDKR,SRP50 30CA-1R5MCT Base Product Number: SRP5030CA Current - Saturation (Isat): 14A

Win Source Part Number: 1273867-SRP5030CA-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 38MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.2mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030CA-1R5MTR,SRP5030CA-1R5MDKR,SRP5030CA-1R5MCT
Base Product Number: SRP5030CA
Current - Saturation (Isat): 14A

Buy Now Datasheet
1.5UH 10.5A 11.2 MOHM Inductor and Choke - 71-SRP5030CA-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 10.5A 11.2 MOHM Inductor and Choke
71-SRP5030CA-1R5M
1.5UH 10.5A 11.2 MOHM Inductor and Choke 71-SRP5030CA-1R5M
FIXED IND 1.5UH 10.5A 11.2 MOHM Product overview: SRP5030CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 10.5A, 11.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 10.5A, 11.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 10.5A 11.2 MOHM Product overview: SRP5030CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 10.5A, 11.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 10.5A, 11.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 1.5Uh, 10.5A, Aec-Q200; Inductance Bourns - 65AC4081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 1.5Uh, 10.5A, Aec-Q200; Inductance Bourns
65AC4081
Inductor, Shld, 1.5Uh, 10.5A, Aec-Q200; Inductance Bourns 65AC4081
INDUCTOR, SHLD, 1.5UH, 10.5A, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 1.5UH, 10.5A, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 10.5A; Inductance Bourns - 67AC6896 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 10.5A; Inductance Bourns
67AC6896
Inductor, 1.5Uh, Shielded, 10.5A; Inductance Bourns 67AC6896
INDUCTOR, 1.5UH, SHIELDED, 10.5A; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0112ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 10.5A; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0112ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP5030CA-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP5030CA-1R5M
Fixed Inductors SRP5030CA-1R5M
FIXED IND 1.5UH 10.5A 11.2 MOHM

FIXED IND 1.5UH 10.5A 11.2 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030CA-1R5MTR-ND 1273867-SRP5030CA-1R5M 71-SRP5030CA-1R5M 65AC4081 67AC6896 SRP5030CA-1R5M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1.5UH 10.5A 11.2 MOHM Inductor and Choke Inductor, Shld, 1.5Uh, 10.5A, Aec-Q200; Inductance Bourns Inductor, 1.5Uh, Shielded, 10.5A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Alloy Powder Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details