Bourns, Inc. SMD 1UH 12.2A 7.6 MOHM Inductor and Choke SRP5030CA-1R0M

Description
FIXED IND 1UH 12.2A 7.6 MOHM SMD Product overview: SRP5030CA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 12.2A, 7.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 12.2A, 7.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 12.2A 7.6 MOHM SMD Product overview: SRP5030CA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 12.2A, 7.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 12.2A, 7.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 12.2A 7.6 MOHM Inductor and Choke - 71-SRP5030CA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 12.2A 7.6 MOHM Inductor and Choke
71-SRP5030CA-1R0M
SMD 1UH 12.2A 7.6 MOHM Inductor and Choke 71-SRP5030CA-1R0M
FIXED IND 1UH 12.2A 7.6 MOHM SMD Product overview: SRP5030CA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 12.2A, 7.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 12.2A, 7.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 12.2A 7.6 MOHM SMD Product overview: SRP5030CA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 12.2A, 7.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 12.2A, 7.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030CA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273868-SRP5030CA-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1273868-SRP5030CA-1R0M
Win Source Part Number: 1273868-SRP5030CA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 7.6mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5030CA-1R0MDKR,SR P5030CA-1R0MTR,SRP50 30CA-1R0MCT Base Product Number: SRP5030CA Current - Saturation (Isat): 16.5A

Win Source Part Number: 1273868-SRP5030CA-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7.6mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5030CA-1R0MDKR,SRP5030CA-1R0MTR,SRP5030CA-1R0MCT
Base Product Number: SRP5030CA
Current - Saturation (Isat): 16.5A

Buy Now Datasheet
Fixed Inductors - SRP5030CA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-1R0MCT-ND
Fixed Inductors SRP5030CA-1R0MCT-ND
1µH Shielded Wirewound Inductor 12.2A 7.6mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 12.2A 7.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-1R0MDKR-ND
Fixed Inductors SRP5030CA-1R0MDKR-ND
1µH Shielded Wirewound Inductor 12.2A 7.6mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 12.2A 7.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-1R0MTR-ND
Fixed Inductors SRP5030CA-1R0MTR-ND
1µH Shielded Wirewound Inductor 12.2A 7.6mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 12.2A 7.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 12.2A; Inductance Bourns - 67AC6894 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 12.2A; Inductance Bourns
67AC6894
Inductor, 1Uh, Shielded, 12.2A; Inductance Bourns 67AC6894
INDUCTOR, 1UH, SHIELDED, 12.2A; Inductance:1µH; RMS Current (Irms):12.2A; Inductor Construction:Shielde d; Saturation Current (Isat):16.5A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0076ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 12.2A; Inductance:1µH; RMS Current (Irms):12.2A; Inductor Construction:Shielded; Saturation Current (Isat):16.5A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0076ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 12.2A; Inductance Bourns - 33AK4465 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 12.2A; Inductance Bourns
33AK4465
Inductor, 1Uh, Shielded, 12.2A; Inductance Bourns 33AK4465
INDUCTOR, 1UH, SHIELDED, 12.2A; Inductance:1µH; RMS Current (Irms):12.2A; Inductor Construction:Shielde d; Saturation Current (Isat):16.5A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0076ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 12.2A; Inductance:1µH; RMS Current (Irms):12.2A; Inductor Construction:Shielded; Saturation Current (Isat):16.5A; Product Range:SRP5030CA Series; Inductor Case / Package:-; DC Resistance Max:0.0076ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP5030CA-1R0M 1273868-SRP5030CA-1R0M SRP5030CA-1R0MCT-ND 67AC6894
Product Name SMD 1UH 12.2A 7.6 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1Uh, Shielded, 12.2A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-3627322520C3R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details