Bourns, Inc. Fixed Inductors SRP5030C-R68M

Description
680nH Shielded Inductor 12A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 12A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP5030C-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5030C-R68MTR-ND
Fixed Inductors 118-SRP5030C-R68MTR-ND
680nH Shielded Inductor 12A 10mOhm Max Nonstandard

680nH Shielded Inductor 12A 10mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.68Uh, Shielded, 12A Rohs Compliant Bourns - 69AH2632 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 12A Rohs Compliant Bourns
69AH2632
Power Inductor, 0.68Uh, Shielded, 12A Rohs Compliant Bourns 69AH2632
POWER INDUCTOR, 0.68UH, SHIELDED, 12A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.68UH, SHIELDED, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP5030C-R68MTR-ND 69AH2632
Product Name Fixed Inductors Power Inductor, 0.68Uh, Shielded, 12A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers