Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP5030C-R12Y

Description
Win Source Part Number: 1273877-SRP5030C-R12 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030C Package: Tape & Reel Shielding: Shielded Inductance: 120 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 177MHz Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 23 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5030C-R12YTR, 118-SRP5030C-R12YDKR ,118-SRP5030C-R12YCT Current - Saturation (Isat): 31A
Request a Quote Datasheet
Description
Win Source Part Number: 1273877-SRP5030C-R12 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030C Package: Tape & Reel Shielding: Shielded Inductance: 120 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 177MHz Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 23 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5030C-R12YTR, 118-SRP5030C-R12YDKR ,118-SRP5030C-R12YCT Current - Saturation (Isat): 31A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273877-SRP5030C-R12Y
Inductors, Coils, Chokes - Fixed Inductors 1273877-SRP5030C-R12Y
Win Source Part Number: 1273877-SRP5030C-R12 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030C Package: Tape & Reel Shielding: Shielded Inductance: 120 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 177MHz Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 23 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5030C-R12YTR, 118-SRP5030C-R12YDKR ,118-SRP5030C-R12YCT Current - Saturation (Isat): 31A

Win Source Part Number: 1273877-SRP5030C-R12Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030C
Package: Tape & Reel
Shielding: Shielded
Inductance: 120 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 177MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5030C-R12YTR,118-SRP5030C-R12YDKR,118-SRP5030C-R12YCT
Current - Saturation (Isat): 31A

Buy Now Datasheet
Fixed Inductors - 118-SRP5030C-R12YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5030C-R12YTR-ND
Fixed Inductors 118-SRP5030C-R12YTR-ND
120nH Shielded Inductor 23A 3mOhm Max Nonstandard

120nH Shielded Inductor 23A 3mOhm Max Nonstandard

Buy Now Datasheet
SMD 23A 3 MOHM Inductor and Choke - 71-SRP5030C-R12Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 23A 3 MOHM Inductor and Choke
71-SRP5030C-R12Y
SMD 23A 3 MOHM Inductor and Choke 71-SRP5030C-R12Y
FIXED IND 120NH 23A 3 MOHM SMD Product overview: SRP5030C-R12Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, 3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-R12Y can be used for catalog matching and distributor lookup.

FIXED IND 120NH 23A 3 MOHM SMD Product overview: SRP5030C-R12Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, 3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-R12Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 0.12Uh, Shielded, 23A Rohs Compliant Bourns - 69AH2628 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.12Uh, Shielded, 23A Rohs Compliant Bourns
69AH2628
Power Inductor, 0.12Uh, Shielded, 23A Rohs Compliant Bourns 69AH2628
POWER INDUCTOR, 0.12UH, SHIELDED, 23A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.12UH, SHIELDED, 23A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273877-SRP5030C-R12Y 118-SRP5030C-R12YTR-ND 71-SRP5030C-R12Y 69AH2628
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 23A 3 MOHM Inductor and Choke Power Inductor, 0.12Uh, Shielded, 23A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details