Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP5030C-5R6M

Description
Win Source Part Number: 1273870-SRP5030C-5R6 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030C Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5030C-5R6MTR, 118-SRP5030C-5R6MCT, 118-SRP5030C-5R6MDKR Current - Saturation (Isat): 5A
Request a Quote Datasheet
Description
Win Source Part Number: 1273870-SRP5030C-5R6 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030C Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5030C-5R6MTR, 118-SRP5030C-5R6MCT, 118-SRP5030C-5R6MDKR Current - Saturation (Isat): 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273870-SRP5030C-5R6M
Inductors, Coils, Chokes - Fixed Inductors 1273870-SRP5030C-5R6M
Win Source Part Number: 1273870-SRP5030C-5R6 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030C Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5030C-5R6MTR, 118-SRP5030C-5R6MCT, 118-SRP5030C-5R6MDKR Current - Saturation (Isat): 5A

Win Source Part Number: 1273870-SRP5030C-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030C
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 63mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5030C-5R6MTR,118-SRP5030C-5R6MCT,118-SRP5030C-5R6MDKR
Current - Saturation (Isat): 5A

Buy Now Datasheet
Fixed Inductors - 118-SRP5030C-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5030C-5R6MTR-ND
Fixed Inductors 118-SRP5030C-5R6MTR-ND
5.6µH Shielded Inductor 3.6A 63mOhm Max Nonstandard

5.6µH Shielded Inductor 3.6A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP5030C-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5030C-5R6MCT-ND
Fixed Inductors 118-SRP5030C-5R6MCT-ND
5.6µH Shielded Inductor 3.6A 63mOhm Max Nonstandard

5.6µH Shielded Inductor 3.6A 63mOhm Max Nonstandard

Buy Now Datasheet
SMD 5.6UH 3.6A 63 MOHM Inductor and Choke - 71-SRP5030C-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 3.6A 63 MOHM Inductor and Choke
71-SRP5030C-5R6M
SMD 5.6UH 3.6A 63 MOHM Inductor and Choke 71-SRP5030C-5R6M
FIXED IND 5.6UH 3.6A 63 MOHM SMD Product overview: SRP5030C-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 3.6A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 3.6A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 3.6A 63 MOHM SMD Product overview: SRP5030C-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 3.6A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 3.6A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 5.6Uh, Shielded, 3.6A Rohs Compliant Bourns - 69AH2639 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, Shielded, 3.6A Rohs Compliant Bourns
69AH2639
Power Inductor, 5.6Uh, Shielded, 3.6A Rohs Compliant Bourns 69AH2639
POWER INDUCTOR, 5.6UH, SHIELDED, 3.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 5.6UH, SHIELDED, 3.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273870-SRP5030C-5R6M 118-SRP5030C-5R6MTR-ND 71-SRP5030C-5R6M 69AH2639
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 5.6UH 3.6A 63 MOHM Inductor and Choke Power Inductor, 5.6Uh, Shielded, 3.6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers