Bourns, Inc. SMD 4.7UH 4A 53 MOHM Inductor and Choke SRP5030C-4R7M

Description
FIXED IND 4.7UH 4A 53 MOHM SMD Product overview: SRP5030C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 4A 53 MOHM SMD Product overview: SRP5030C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 4A 53 MOHM Inductor and Choke - 71-SRP5030C-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4A 53 MOHM Inductor and Choke
71-SRP5030C-4R7M
SMD 4.7UH 4A 53 MOHM Inductor and Choke 71-SRP5030C-4R7M
FIXED IND 4.7UH 4A 53 MOHM SMD Product overview: SRP5030C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4A 53 MOHM SMD Product overview: SRP5030C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP5030C-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5030C-4R7MTR-ND
Fixed Inductors 118-SRP5030C-4R7MTR-ND
4.7µH Shielded Inductor 4A 53mOhm Max Nonstandard

4.7µH Shielded Inductor 4A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP5030C-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5030C-4R7MCT-ND
Fixed Inductors 118-SRP5030C-4R7MCT-ND
4.7µH Shielded Inductor 4A 53mOhm Max Nonstandard

4.7µH Shielded Inductor 4A 53mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273872-SRP5030C-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273872-SRP5030C-4R7M
Win Source Part Number: 1273872-SRP5030C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030C Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5030C-4R7MTR, 118-SRP5030C-4R7MDKR ,118-SRP5030C-4R7MCT Current - Saturation (Isat): 6A

Win Source Part Number: 1273872-SRP5030C-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030C
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5030C-4R7MTR,118-SRP5030C-4R7MDKR,118-SRP5030C-4R7MCT
Current - Saturation (Isat): 6A

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 4A Rohs Compliant Bourns - 69AH2638 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4A Rohs Compliant Bourns
69AH2638
Power Inductor, 4.7Uh, Shielded, 4A Rohs Compliant Bourns 69AH2638
POWER INDUCTOR, 4.7UH, SHIELDED, 4A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP5030C-4R7M 118-SRP5030C-4R7MTR-ND 1273872-SRP5030C-4R7M 69AH2638
Product Name SMD 4.7UH 4A 53 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 4.7Uh, Shielded, 4A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Alloy Powder Metal
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers