Bourns, Inc. SMD 3.3UH 5A 38 MOHM Inductor and Choke SRP5030C-3R3M

Description
FIXED IND 3.3UH 5A 38 MOHM SMD Product overview: SRP5030C-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 5A 38 MOHM SMD Product overview: SRP5030C-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 5A 38 MOHM Inductor and Choke - 71-SRP5030C-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5A 38 MOHM Inductor and Choke
71-SRP5030C-3R3M
SMD 3.3UH 5A 38 MOHM Inductor and Choke 71-SRP5030C-3R3M
FIXED IND 3.3UH 5A 38 MOHM SMD Product overview: SRP5030C-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5A 38 MOHM SMD Product overview: SRP5030C-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273874-SRP5030C-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1273874-SRP5030C-3R3M
Win Source Part Number: 1273874-SRP5030C-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030C Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 38mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5030C-3R3MCT, 118-SRP5030C-3R3MDKR ,118-SRP5030C-3R3MTR Current - Saturation (Isat): 7A

Win Source Part Number: 1273874-SRP5030C-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030C
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 38mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5030C-3R3MCT,118-SRP5030C-3R3MDKR,118-SRP5030C-3R3MTR
Current - Saturation (Isat): 7A

Buy Now Datasheet
Fixed Inductors - 118-SRP5030C-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5030C-3R3MTR-ND
Fixed Inductors 118-SRP5030C-3R3MTR-ND
3.3µH Shielded Inductor 5A 38mOhm Max Nonstandard

3.3µH Shielded Inductor 5A 38mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 5A Rohs Compliant Bourns - 69AH2637 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 5A Rohs Compliant Bourns
69AH2637
Power Inductor, 3.3Uh, Shielded, 5A Rohs Compliant Bourns 69AH2637
POWER INDUCTOR, 3.3UH, SHIELDED, 5A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP5030C-3R3M 1273874-SRP5030C-3R3M 118-SRP5030C-3R3MTR-ND 69AH2637
Product Name SMD 3.3UH 5A 38 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Power Inductor, 3.3Uh, Shielded, 5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Metal
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details