Win Source Part Number: 1273880-SRP5030C-1R5
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030C
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 19mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5030C-1R5MTR,
Current - Saturation (Isat): 10.5A
FIXED IND 1.5UH 8A 19 MOHM SMD Product overview: SRP5030C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 8A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 8A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-1R5M can be used for catalog matching and distributor lookup.
1.5µH Shielded Inductor 8A 19mOhm Max Nonstandard
POWER INDUCTOR, 1.5UH, SHIELDED, 8A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273880-SRP5030C-1R5M | 71-SRP5030C-1R5M | 118-SRP5030C-1R5MTR-ND | 69AH2634 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 1.5UH 8A 19 MOHM Inductor and Choke | Fixed Inductors | Power Inductor, 1.5Uh, Shielded, 8A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard | Power Inductor | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |