Bourns, Inc. Fixed Inductors SRP5030C-100M

Description
10µH Shielded Inductor 2.8A 122mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.8A 122mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP5030C-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5030C-100MTR-ND
Fixed Inductors 118-SRP5030C-100MTR-ND
10µH Shielded Inductor 2.8A 122mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 122mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP5030C-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5030C-100MCT-ND
Fixed Inductors 118-SRP5030C-100MCT-ND
10µH Shielded Inductor 2.8A 122mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 122mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 2.8A 122 MOHM Inductor and Choke - 71-SRP5030C-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.8A 122 MOHM Inductor and Choke
71-SRP5030C-100M
SMD 10UH 2.8A 122 MOHM Inductor and Choke 71-SRP5030C-100M
FIXED IND 10UH 2.8A 122 MOHM SMD Product overview: SRP5030C-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.8A, 122 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.8A, 122 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.8A 122 MOHM SMD Product overview: SRP5030C-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.8A, 122 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.8A, 122 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030C-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273879-SRP5030C-100M
Inductors, Coils, Chokes - Fixed Inductors 1273879-SRP5030C-100M
Win Source Part Number: 1273879-SRP5030C-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5030C Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 122mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5030C-100MDKR ,118-SRP5030C-100MTR ,118-SRP5030C-100MCT Current - Saturation (Isat): 2.8A

Win Source Part Number: 1273879-SRP5030C-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5030C
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 122mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5030C-100MDKR,118-SRP5030C-100MTR,118-SRP5030C-100MCT
Current - Saturation (Isat): 2.8A

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Bourns - 69AH2635 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Bourns
69AH2635
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Bourns 69AH2635
POWER INDUCTOR, 10UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP5030C-100MTR-ND 71-SRP5030C-100M 1273879-SRP5030C-100M 69AH2635
Product Name Fixed Inductors SMD 10UH 2.8A 122 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Power Inductors - 2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N6 0402DC-3N6XJRW , 0402DC-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details