Bourns, Inc. Fixed Inductors SRP5020TA-R68M

Description
680nH Shielded Wirewound Inductor 10A 12.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 10A 12.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5020TA-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-R68MTR-ND
Fixed Inductors SRP5020TA-R68MTR-ND
680nH Shielded Wirewound Inductor 10A 12.4mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 10A 12.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5020TA-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-R68MCT-ND
Fixed Inductors SRP5020TA-R68MCT-ND
680nH Shielded Wirewound Inductor 10A 12.4mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 10A 12.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 0.68Uh, 10A, Aec-Q200; Inductance Bourns - 43AC9538 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 0.68Uh, 10A, Aec-Q200; Inductance Bourns
43AC9538
Inductor, Shld, 0.68Uh, 10A, Aec-Q200; Inductance Bourns 43AC9538
INDUCTOR, SHLD, 0.68UH, 10A, AEC-Q200; Inductance:680nH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):12.8A; Product Range:SRP5020TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 0.68UH, 10A, AEC-Q200; Inductance:680nH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):12.8A; Product Range:SRP5020TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5020TA-R68MTR-ND 43AC9538
Product Name Fixed Inductors Inductor, Shld, 0.68Uh, 10A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567663P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details