6.8µH Shielded Wirewound Inductor 2.4A 150mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.4A 150mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.4A 150mOhm Max Nonstandard
INDUCTOR, SHLD, 6.8UH, 2.4A, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP5020TA-6R8MDKR-ND | 43AC9547 |
| Product Name | Fixed Inductors | Inductor, Shld, 6.8Uh, 2.4A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |