5.6µH Shielded Wirewound Inductor 2.5A 122mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 2.5A 122mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 2.5A 122mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SRP5020TA-5R6MDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |