Bourns, Inc. Fixed Inductors SRP5020TA-4R7M

Description
4.7µH Shielded Wirewound Inductor 2.8A 116mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.8A 116mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5020TA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-4R7MTR-ND
Fixed Inductors SRP5020TA-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 2.8A 116mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.8A 116mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5020TA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-4R7MCT-ND
Fixed Inductors SRP5020TA-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 2.8A 116mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.8A 116mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5020TA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-4R7MDKR-ND
Fixed Inductors SRP5020TA-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 2.8A 116mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.8A 116mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273884-SRP5020TA-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273884-SRP5020TA-4R7M
Win Source Part Number: 1273884-SRP5020TA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 18 @ 100kHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 116mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5020TA-4R7MDKR,SR P5020TA-4R7MTR,SRP50 20TA-4R7MCT Base Product Number: SRP5020TA Current - Saturation (Isat): 5A

Win Source Part Number: 1273884-SRP5020TA-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 18 @ 100kHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 116mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5020TA-4R7MDKR,SRP5020TA-4R7MTR,SRP5020TA-4R7MCT
Base Product Number: SRP5020TA
Current - Saturation (Isat): 5A

Buy Now Datasheet
SMD 4.7UH 2.8A 116MOHM Inductor and Choke - 71-SRP5020TA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.8A 116MOHM Inductor and Choke
71-SRP5020TA-4R7M
SMD 4.7UH 2.8A 116MOHM Inductor and Choke 71-SRP5020TA-4R7M
FIXED IND 4.7UH 2.8A 116MOHM SMD Product overview: SRP5020TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.8A, 116MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.8A, 116MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020TA-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.8A 116MOHM SMD Product overview: SRP5020TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.8A, 116MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.8A, 116MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020TA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 4.7Uh, 2.8A, Aec-Q200; Inductance Bourns - 43AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.7Uh, 2.8A, Aec-Q200; Inductance Bourns
43AC9545
Inductor, Shld, 4.7Uh, 2.8A, Aec-Q200; Inductance Bourns 43AC9545
INDUCTOR, SHLD, 4.7UH, 2.8A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP5020TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 4.7UH, 2.8A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP5020TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Shielded, 2.8A; Inductance Bourns - 52AC7426 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2.8A; Inductance Bourns
52AC7426
Inductor, 4.7Uh, Shielded, 2.8A; Inductance Bourns 52AC7426
INDUCTOR, 4.7UH, SHIELDED, 2.8A; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP5020TA Series; Inductor Case / Package:-; DC Resistance Max:0.116ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 2.8A; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP5020TA Series; Inductor Case / Package:-; DC Resistance Max:0.116ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 2.8A; Inductance Bourns - 33AK4464 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2.8A; Inductance Bourns
33AK4464
Inductor, 4.7Uh, Shielded, 2.8A; Inductance Bourns 33AK4464
INDUCTOR, 4.7UH, SHIELDED, 2.8A; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP5020TA Series; Inductor Case / Package:-; DC Resistance Max:0.116ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 2.8A; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP5020TA Series; Inductor Case / Package:-; DC Resistance Max:0.116ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5020TA-4R7MTR-ND 1273884-SRP5020TA-4R7M 71-SRP5020TA-4R7M 43AC9545 52AC7426
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 2.8A 116MOHM Inductor and Choke Inductor, Shld, 4.7Uh, 2.8A, Aec-Q200; Inductance Bourns Inductor, 4.7Uh, Shielded, 2.8A; Inductance Bourns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details