Bourns, Inc. Fixed Inductors SRP5020TA-3R3M

Description
3.3µH Shielded Wirewound Inductor 3.3A 76mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 3.3A 76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5020TA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-3R3MDKR-ND
Fixed Inductors SRP5020TA-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 3.3A 76mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.3A 76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5020TA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-3R3MTR-ND
Fixed Inductors SRP5020TA-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 3.3A 76mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.3A 76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5020TA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-3R3MCT-ND
Fixed Inductors SRP5020TA-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 3.3A 76mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.3A 76mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 3.3A 76 MOHM Inductor and Choke - 71-SRP5020TA-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 3.3A 76 MOHM Inductor and Choke
71-SRP5020TA-3R3M
SMD 3.3UH 3.3A 76 MOHM Inductor and Choke 71-SRP5020TA-3R3M
FIXED IND 3.3UH 3.3A 76 MOHM SMD Product overview: SRP5020TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.3A, 76 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.3A, 76 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020TA-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.3A 76 MOHM SMD Product overview: SRP5020TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.3A, 76 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.3A, 76 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020TA-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273886-SRP5020TA-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1273886-SRP5020TA-3R3M
Win Source Part Number: 1273886-SRP5020TA-3R 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 17 @ 100kHz Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 76mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5020TA-3R3MTR,SRP 5020TA-3R3MDKR,SRP50 20TA-3R3MCT Base Product Number: SRP5020TA Current - Saturation (Isat): 7.3A

Win Source Part Number: 1273886-SRP5020TA-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 17 @ 100kHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 76mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5020TA-3R3MTR,SRP5020TA-3R3MDKR,SRP5020TA-3R3MCT
Base Product Number: SRP5020TA
Current - Saturation (Isat): 7.3A

Buy Now Datasheet
Inductor, Shld, 3.3Uh, 3.3A, Aec-Q200; Inductance Bourns - 43AC9544 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 3.3Uh, 3.3A, Aec-Q200; Inductance Bourns
43AC9544
Inductor, Shld, 3.3Uh, 3.3A, Aec-Q200; Inductance Bourns 43AC9544
INDUCTOR, SHLD, 3.3UH, 3.3A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):7.3A; Product Range:SRP5020TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 3.3UH, 3.3A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):7.3A; Product Range:SRP5020TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP5020TA-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP5020TA-3R3M
Fixed Inductors SRP5020TA-3R3M
FIXED IND 3.3UH 3.3A 76 MOHM SMD

FIXED IND 3.3UH 3.3A 76 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5020TA-3R3MDKR-ND 71-SRP5020TA-3R3M 1273886-SRP5020TA-3R3M 43AC9544 SRP5020TA-3R3M
Product Name Fixed Inductors SMD 3.3UH 3.3A 76 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shld, 3.3Uh, 3.3A, Aec-Q200; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Powder Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Fixed Inductors - 1712-3627453226C150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details