Bourns, Inc. Fixed Inductors SRP5020TA-100M

Description
10µH Shielded Wirewound Inductor 2.3A 199mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.3A 199mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5020TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-100MCT-ND
Fixed Inductors SRP5020TA-100MCT-ND
10µH Shielded Wirewound Inductor 2.3A 199mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.3A 199mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5020TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-100MDKR-ND
Fixed Inductors SRP5020TA-100MDKR-ND
10µH Shielded Wirewound Inductor 2.3A 199mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.3A 199mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5020TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5020TA-100MTR-ND
Fixed Inductors SRP5020TA-100MTR-ND
10µH Shielded Wirewound Inductor 2.3A 199mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.3A 199mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 10Uh, 2.3A, Aec-Q200; Inductance Bourns - 43AC9542 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 10Uh, 2.3A, Aec-Q200; Inductance Bourns
43AC9542
Inductor, Shld, 10Uh, 2.3A, Aec-Q200; Inductance Bourns 43AC9542
INDUCTOR, SHLD, 10UH, 2.3A, AEC-Q200; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:SRP5020TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 10UH, 2.3A, AEC-Q200; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:SRP5020TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns - 52AC7423 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns
52AC7423
Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns 52AC7423
INDUCTOR, 10UH, SHIELDED, 2.3A; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:SRP5020TA Series; Inductor Case / Package:-; DC Resistance Max:0.199ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2.3A; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:SRP5020TA Series; Inductor Case / Package:-; DC Resistance Max:0.199ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5020TA-100MCT-ND 43AC9542 52AC7423
Product Name Fixed Inductors Inductor, Shld, 10Uh, 2.3A, Aec-Q200; Inductance Bourns Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers