Bourns, Inc. Fixed Inductors SRP5020C-R68M

Description
680nH Shielded Inductor 10A 11.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 10A 11.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP5020C-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5020C-R68MTR-ND
Fixed Inductors 118-SRP5020C-R68MTR-ND
680nH Shielded Inductor 10A 11.7mOhm Max Nonstandard

680nH Shielded Inductor 10A 11.7mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.68Uh, Shielded, 10A Rohs Compliant Bourns - 69AH2618 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 10A Rohs Compliant Bourns
69AH2618
Power Inductor, 0.68Uh, Shielded, 10A Rohs Compliant Bourns 69AH2618
POWER INDUCTOR, 0.68UH, SHIELDED, 10A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.68UH, SHIELDED, 10A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP5020C-R68MTR-ND 69AH2618
Product Name Fixed Inductors Power Inductor, 0.68Uh, Shielded, 10A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567581 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers