The Bourns SRP5020C-R33M is a shielded power inductor with an inductance value of 0.33 µH and a rated current of 14 A. It features a metal alloy powder core, which contributes to its high saturation current capability and low buzz noise. The inductor operates effectively within a temperature range of -40 °C to +125 °C, making it suitable for various applications. It is RoHS compliant and halogen-free, aligning with environmental standards. The part is packaged in reels of 3000 pieces, facilitating easy integration into manufacturing processes. This inductor is designed for applications requiring reliable performance under demanding conditions.
330nH Shielded Inductor 14A 6.1mOhm Max Nonstandard
Win Source Part Number: 1273894-SRP5020C-R33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 5 @ 100kHz
Frequency - Self Resonant: 86MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5020C-R33MDKR
Current - Saturation (Isat): 17A
FIXED IND 330NH 14A 6.1 MOHM SMD Product overview: SRP5020C-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A, 6.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 14A, 6.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020C-R33M can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 0.33UH, SHIELDED, 14A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP5020C-R33MTR-ND | 1273894-SRP5020C-R33M | 71-SRP5020C-R33M | 69AH2616 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 14A 6.1 MOHM Inductor and Choke | Power Inductor, 0.33Uh, Shielded, 14A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Metal | Metal Alloy Powder | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |