Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP5020C-4R7M

Description
Win Source Part Number: 1273893-SRP5020C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5020C Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 27MHz Package / Case: Nonstandard DC Resistance (DCR): 109mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5020C-4R7MDKR ,118-SRP5020C-4R7MCT ,118-SRP5020C-4R7MTR Current - Saturation (Isat): 6A
Request a Quote Datasheet
Description
Win Source Part Number: 1273893-SRP5020C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5020C Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 27MHz Package / Case: Nonstandard DC Resistance (DCR): 109mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5020C-4R7MDKR ,118-SRP5020C-4R7MCT ,118-SRP5020C-4R7MTR Current - Saturation (Isat): 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273893-SRP5020C-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273893-SRP5020C-4R7M
Win Source Part Number: 1273893-SRP5020C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5020C Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 27MHz Package / Case: Nonstandard DC Resistance (DCR): 109mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5020C-4R7MDKR ,118-SRP5020C-4R7MCT ,118-SRP5020C-4R7MTR Current - Saturation (Isat): 6A

Win Source Part Number: 1273893-SRP5020C-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 27MHz
Package / Case: Nonstandard
DC Resistance (DCR): 109mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5020C-4R7MDKR,118-SRP5020C-4R7MCT,118-SRP5020C-4R7MTR
Current - Saturation (Isat): 6A

Buy Now Datasheet
SMD 4.7UH 3.2A 109MOHM Inductor and Choke - 71-SRP5020C-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3.2A 109MOHM Inductor and Choke
71-SRP5020C-4R7M
SMD 4.7UH 3.2A 109MOHM Inductor and Choke 71-SRP5020C-4R7M
FIXED IND 4.7UH 3.2A 109MOHM SMD Product overview: SRP5020C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.2A, 109MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.2A, 109MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020C-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.2A 109MOHM SMD Product overview: SRP5020C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.2A, 109MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.2A, 109MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020C-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP5020C-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5020C-4R7MTR-ND
Fixed Inductors 118-SRP5020C-4R7MTR-ND
4.7µH Shielded Inductor 3.2A 109mOhm Max Nonstandard

4.7µH Shielded Inductor 3.2A 109mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 3.2A Rohs Compliant Bourns - 69AH2624 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 3.2A Rohs Compliant Bourns
69AH2624
Power Inductor, 4.7Uh, Shielded, 3.2A Rohs Compliant Bourns 69AH2624
POWER INDUCTOR, 4.7UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273893-SRP5020C-4R7M 71-SRP5020C-4R7M 118-SRP5020C-4R7MTR-ND 69AH2624
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 3.2A 109MOHM Inductor and Choke Fixed Inductors Power Inductor, 4.7Uh, Shielded, 3.2A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard Power Inductor
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers