The Bourns Power Inductor, part number 69AH2622, features a shielded construction and offers an inductance value of 2.2 µH with a rated current of 5.5 A. It is designed with a metal alloy powder core, which contributes to its high saturation current capability and low buzz noise. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications. This inductor is RoHS compliant and halogen-free, aligning with environmental standards. It is packaged in reels of 3000 pieces, facilitating easy integration into manufacturing processes.
Win Source Part Number: 1273896-SRP5020C-2R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 41mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5020C-2R2MDKR
Current - Saturation (Isat): 8.8A
FIXED IND 2.2UH 5.5A 41 MOHM SMD Product overview: SRP5020C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.5A, 41 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.5A, 41 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020C-2R2M can be used for catalog matching and distributor lookup.
2.2µH Shielded Inductor 5.5A 41mOhm Max Nonstandard
POWER INDUCTOR, 2.2UH, SHIELDED, 5.5A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273896-SRP5020C-2R2M | 71-SRP5020C-2R2M | 118-SRP5020C-2R2MTR-ND | 69AH2622 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.2UH 5.5A 41 MOHM Inductor and Choke | Fixed Inductors | Power Inductor, 2.2Uh, Shielded, 5.5A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard | Power Inductor | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |