Bourns, Inc. SMD 1.5UH 7A 28.7 MOHM Inductor and Choke SRP5020C-1R5M

Description
FIXED IND 1.5UH 7A 28.7 MOHM SMD Product overview: SRP5020C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 7A, 28.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 7A, 28.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020C-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 7A 28.7 MOHM SMD Product overview: SRP5020C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 7A, 28.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 7A, 28.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020C-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 7A 28.7 MOHM Inductor and Choke - 71-SRP5020C-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 7A 28.7 MOHM Inductor and Choke
71-SRP5020C-1R5M
SMD 1.5UH 7A 28.7 MOHM Inductor and Choke 71-SRP5020C-1R5M
FIXED IND 1.5UH 7A 28.7 MOHM SMD Product overview: SRP5020C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 7A, 28.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 7A, 28.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020C-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 7A 28.7 MOHM SMD Product overview: SRP5020C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 7A, 28.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 7A, 28.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5020C-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273900-SRP5020C-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1273900-SRP5020C-1R5M
Win Source Part Number: 1273900-SRP5020C-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5020C Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 42MHz Package / Case: Nonstandard DC Resistance (DCR): 28.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP5020C-1R5MCT, 118-SRP5020C-1R5MTR, 118-SRP5020C-1R5MDKR Current - Saturation (Isat): 9.6A

Win Source Part Number: 1273900-SRP5020C-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 42MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP5020C-1R5MCT,118-SRP5020C-1R5MTR,118-SRP5020C-1R5MDKR
Current - Saturation (Isat): 9.6A

Buy Now Datasheet
Fixed Inductors - 118-SRP5020C-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP5020C-1R5MTR-ND
Fixed Inductors 118-SRP5020C-1R5MTR-ND
1.5µH Shielded Inductor 7A 28.7mOhm Max Nonstandard

1.5µH Shielded Inductor 7A 28.7mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1.5Uh, Shielded, 7A Rohs Compliant Bourns - 69AH2620 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 7A Rohs Compliant Bourns
69AH2620
Power Inductor, 1.5Uh, Shielded, 7A Rohs Compliant Bourns 69AH2620
POWER INDUCTOR, 1.5UH, SHIELDED, 7A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP5020C-1R5M 1273900-SRP5020C-1R5M 118-SRP5020C-1R5MTR-ND 69AH2620
Product Name SMD 1.5UH 7A 28.7 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Power Inductor, 1.5Uh, Shielded, 7A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Alloy Powder Metal
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers