Bourns, Inc. SMD 16A 4.1 MOHM Inductor and Choke SRP5015TA-R15Y

Description
FIXED IND 150NH 16A 4.1 MOHM SMD Product overview: SRP5015TA-R15Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 4.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, 4.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-R15Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150NH 16A 4.1 MOHM SMD Product overview: SRP5015TA-R15Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 4.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, 4.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-R15Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16A 4.1 MOHM Inductor and Choke - 71-SRP5015TA-R15Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16A 4.1 MOHM Inductor and Choke
71-SRP5015TA-R15Y
SMD 16A 4.1 MOHM Inductor and Choke 71-SRP5015TA-R15Y
FIXED IND 150NH 16A 4.1 MOHM SMD Product overview: SRP5015TA-R15Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 4.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, 4.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-R15Y can be used for catalog matching and distributor lookup.

FIXED IND 150NH 16A 4.1 MOHM SMD Product overview: SRP5015TA-R15Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 4.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, 4.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-R15Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP5015TA-R15YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-R15YCT-ND
Fixed Inductors SRP5015TA-R15YCT-ND
150nH Shielded Wirewound Inductor 16A 4.1mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 16A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-R15YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-R15YDKR-ND
Fixed Inductors SRP5015TA-R15YDKR-ND
150nH Shielded Wirewound Inductor 16A 4.1mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 16A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-R15YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-R15YTR-ND
Fixed Inductors SRP5015TA-R15YTR-ND
150nH Shielded Wirewound Inductor 16A 4.1mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 16A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273912-SRP5015TA-R15Y
Inductors, Coils, Chokes - Fixed Inductors 1273912-SRP5015TA-R15Y
Win Source Part Number: 1273912-SRP5015TA-R1 5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 150 nH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 5 @ 100kHz Frequency - Self Resonant: 220MHz Package / Case: Nonstandard DC Resistance (DCR): 4.1mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5015TA-R15YDKR,SR P5015TA-R15YCT,SRP50 15TA-R15YTR Base Product Number: SRP5015TA Current - Saturation (Isat): 25A

Win Source Part Number: 1273912-SRP5015TA-R15Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 nH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 5 @ 100kHz
Frequency - Self Resonant: 220MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.1mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5015TA-R15YDKR,SRP5015TA-R15YCT,SRP5015TA-R15YTR
Base Product Number: SRP5015TA
Current - Saturation (Isat): 25A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP5015TA-R15Y SRP5015TA-R15YCT-ND 1273912-SRP5015TA-R15Y
Product Name SMD 16A 4.1 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 0.1500 microH 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176781-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details