Bourns, Inc. Fixed Inductors SRP5015TA-5R6M

Description
5.6µH Shielded Wirewound Inductor 2.4A 152mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 2.4A 152mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5015TA-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-5R6MDKR-ND
Fixed Inductors SRP5015TA-5R6MDKR-ND
5.6µH Shielded Wirewound Inductor 2.4A 152mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 2.4A 152mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-5R6MCT-ND
Fixed Inductors SRP5015TA-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 2.4A 152mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 2.4A 152mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-5R6MTR-ND
Fixed Inductors SRP5015TA-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 2.4A 152mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 2.4A 152mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273905-SRP5015TA-5R6M
Inductors, Coils, Chokes - Fixed Inductors 1273905-SRP5015TA-5R6M
Win Source Part Number: 1273905-SRP5015TA-5R 6M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 27MHz Package / Case: Nonstandard DC Resistance (DCR): 152mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5015TA-5R6MTR,SRP 5015TA-5R6MDKR,SRP50 15TA-5R6MCT Base Product Number: SRP5015TA Current - Saturation (Isat): 3.2A

Win Source Part Number: 1273905-SRP5015TA-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 27MHz
Package / Case: Nonstandard
DC Resistance (DCR): 152mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5015TA-5R6MTR,SRP5015TA-5R6MDKR,SRP5015TA-5R6MCT
Base Product Number: SRP5015TA
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
SMD 5.6UH 2.4A 152MOHM Inductor and Choke - 71-SRP5015TA-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 2.4A 152MOHM Inductor and Choke
71-SRP5015TA-5R6M
SMD 5.6UH 2.4A 152MOHM Inductor and Choke 71-SRP5015TA-5R6M
FIXED IND 5.6UH 2.4A 152MOHM SMD Product overview: SRP5015TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 2.4A, 152MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 2.4A, 152MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 2.4A 152MOHM SMD Product overview: SRP5015TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 2.4A, 152MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 2.4A, 152MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5015TA-5R6MDKR-ND 1273905-SRP5015TA-5R6M 71-SRP5015TA-5R6M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 5.6UH 2.4A 152MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details