2.2µH Shielded Wirewound Inductor 4A 52mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 4A 52mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 4A 52mOhm Max Nonstandard
FIXED IND 2.2UH 4A 52 MOHM SMD Product overview: SRP5015TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-2R2M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273911-SRP5015TA-2R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 48MHz
Package / Case: Nonstandard
DC Resistance (DCR): 52mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5015TA-2R2MDKR,SR
Base Product Number: SRP5015TA
Current - Saturation (Isat): 6A
INDUCTOR, SHIELDED, 2.2UH, 4A, 20%; Inductance:2.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde
FIXED IND 2.2UH 4A 52 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP5015TA-2R2MTR-ND | 71-SRP5015TA-2R2M | 1273911-SRP5015TA-2R2M | 81Y1969 | SRP5015TA-2R2M |
| Product Name | Fixed Inductors | SMD 2.2UH 4A 52 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 2.2Uh, 4A, 20%; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | Carbonyl Powder | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |