Bourns, Inc. Fixed Inductors SRP5015TA-220M

Description
22µH Shielded Wirewound Inductor 1.2A 466mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.2A 466mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5015TA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-220MCT-ND
Fixed Inductors SRP5015TA-220MCT-ND
22µH Shielded Wirewound Inductor 1.2A 466mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.2A 466mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-220MTR-ND
Fixed Inductors SRP5015TA-220MTR-ND
22µH Shielded Wirewound Inductor 1.2A 466mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.2A 466mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-220MDKR-ND
Fixed Inductors SRP5015TA-220MDKR-ND
22µH Shielded Wirewound Inductor 1.2A 466mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.2A 466mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 1.2A; Inductance Bourns - 81Y1970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 1.2A; Inductance Bourns
81Y1970
Inductor, 22Uh, Shielded, 1.2A; Inductance Bourns 81Y1970
INDUCTOR, 22UH, SHIELDED, 1.2A; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.466ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 1.2A; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.466ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, 1.2A, 20%, Shielded; Inductance Bourns - 58Y3784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.2A, 20%, Shielded; Inductance Bourns
58Y3784
Inductor, 22Uh, 1.2A, 20%, Shielded; Inductance Bourns 58Y3784
INDUCTOR, 22UH, 1.2A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRP5015TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 1.2A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRP5015TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, Shielded, 1.2A; Inductance Bourns - 33AK4460 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 1.2A; Inductance Bourns
33AK4460
Inductor, 22Uh, Shielded, 1.2A; Inductance Bourns 33AK4460
INDUCTOR, 22UH, SHIELDED, 1.2A; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.466ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 1.2A; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.466ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5015TA-220MCT-ND 81Y1970 58Y3784
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 1.2A; Inductance Bourns Inductor, 22Uh, 1.2A, 20%, Shielded; Inductance Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers