1µH Shielded Wirewound Inductor 6A 25.3mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 6A 25.3mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 6A 25.3mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 852853-SRP5015TA-1R0
Series: SRP5015TA
Features: 1 µH Inductor 6 A
Package: Reel - TR
Family Name: SRP5015TA
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP5015TA-1R0MTR, SRP5015TA-1R0MCT, SRP5015TA-1R0MDKR
FIXED IND 1UH 6A 25.3 MOHM SMD Product overview: SRP5015TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6A, 25.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6A, 25.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-1R0M can be used for catalog matching and distributor lookup.
INDUCTOR, 1UH, SHIELDED, 6A; Inductance:1µH; RMS Current (Irms):6A; Inductor Construction:Shielde
INDUCTOR, 1UH, SHIELDED, 6A; Inductance:1µH; RMS Current (Irms):6A; Inductor Construction:Shielde
FIXED IND 1UH 6A 25.3 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP5015TA-1R0MCT-ND | 852853-SRP5015TA-1R0M | 71-SRP5015TA-1R0M | 33AK4458 | SRP5015TA-1R0M |
| Product Name | Fixed Inductors | Fixed Inductors - SRP5015TA-1R0M | SMD 1UH 6A 25.3 MOHM Inductor and Choke | Inductor, 1Uh, Shielded, 6A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | Carbonyl Powder | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |