Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP5015TA-100M

Description
Win Source Part Number: 1273913-SRP5015TA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 235mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5015TA-100MCT,SRP 5015TA-100MTR,SRP501 5TA-100MDKR Base Product Number: SRP5015TA Current - Saturation (Isat): 2.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1273913-SRP5015TA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 235mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5015TA-100MCT,SRP 5015TA-100MTR,SRP501 5TA-100MDKR Base Product Number: SRP5015TA Current - Saturation (Isat): 2.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273913-SRP5015TA-100M
Inductors, Coils, Chokes - Fixed Inductors 1273913-SRP5015TA-100M
Win Source Part Number: 1273913-SRP5015TA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 235mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5015TA-100MCT,SRP 5015TA-100MTR,SRP501 5TA-100MDKR Base Product Number: SRP5015TA Current - Saturation (Isat): 2.3A

Win Source Part Number: 1273913-SRP5015TA-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 235mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5015TA-100MCT,SRP5015TA-100MTR,SRP5015TA-100MDKR
Base Product Number: SRP5015TA
Current - Saturation (Isat): 2.3A

Buy Now Datasheet
SMD 10UH 2A 235 MOHM Inductor and Choke - 71-SRP5015TA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2A 235 MOHM Inductor and Choke
71-SRP5015TA-100M
SMD 10UH 2A 235 MOHM Inductor and Choke 71-SRP5015TA-100M
FIXED IND 10UH 2A 235 MOHM SMD Product overview: SRP5015TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 235 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 235 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2A 235 MOHM SMD Product overview: SRP5015TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 235 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 235 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP5015TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-100MCT-ND
Fixed Inductors SRP5015TA-100MCT-ND
10µH Shielded Wirewound Inductor 2A 235mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-100MDKR-ND
Fixed Inductors SRP5015TA-100MDKR-ND
10µH Shielded Wirewound Inductor 2A 235mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-100MTR-ND
Fixed Inductors SRP5015TA-100MTR-ND
10µH Shielded Wirewound Inductor 2A 235mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 235mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 2A, 20%, Shielded; Inductance Bourns - 58Y3782 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2A, 20%, Shielded; Inductance Bourns
58Y3782
Inductor, 10Uh, 2A, 20%, Shielded; Inductance Bourns 58Y3782
INDUCTOR, 10UH, 2A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:SRP5015TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 2A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:SRP5015TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 2A; Inductance Bourns - 81Y1968 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2A; Inductance Bourns
81Y1968
Inductor, 10Uh, Shielded, 2A; Inductance Bourns 81Y1968
INDUCTOR, 10UH, SHIELDED, 2A; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.235ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2A; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.235ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 2A; Inductance Bourns - 33AK4459 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2A; Inductance Bourns
33AK4459
Inductor, 10Uh, Shielded, 2A; Inductance Bourns 33AK4459
INDUCTOR, 10UH, SHIELDED, 2A; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.235ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2A; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.235ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273913-SRP5015TA-100M 71-SRP5015TA-100M SRP5015TA-100MCT-ND 58Y3782 81Y1968
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 2A 235 MOHM Inductor and Choke Fixed Inductors Inductor, 10Uh, 2A, 20%, Shielded; Inductance Bourns Inductor, 10Uh, Shielded, 2A; Inductance Bourns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers