Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP4030FA-R90M

Description
Win Source Part Number: 1273915-SRP4030FA-R9 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4030FA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 900 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 60MHz Package / Case: Nonstandard DC Resistance (DCR): 10.01mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP4030FA-R90MCT,SRP 4030FA-R90MDKR,SRP40 30FA-R90MTR Base Product Number: SRP4030FA Current - Saturation (Isat): 7A
Request a Quote Datasheet
Description
Win Source Part Number: 1273915-SRP4030FA-R9 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4030FA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 900 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 60MHz Package / Case: Nonstandard DC Resistance (DCR): 10.01mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP4030FA-R90MCT,SRP 4030FA-R90MDKR,SRP40 30FA-R90MTR Base Product Number: SRP4030FA Current - Saturation (Isat): 7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273915-SRP4030FA-R90M
Inductors, Coils, Chokes - Fixed Inductors 1273915-SRP4030FA-R90M
Win Source Part Number: 1273915-SRP4030FA-R9 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4030FA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 900 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 60MHz Package / Case: Nonstandard DC Resistance (DCR): 10.01mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP4030FA-R90MCT,SRP 4030FA-R90MDKR,SRP40 30FA-R90MTR Base Product Number: SRP4030FA Current - Saturation (Isat): 7A

Win Source Part Number: 1273915-SRP4030FA-R90M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4030FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 900 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 60MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10.01mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP4030FA-R90MCT,SRP4030FA-R90MDKR,SRP4030FA-R90MTR
Base Product Number: SRP4030FA
Current - Saturation (Isat): 7A

Buy Now Datasheet
Fixed Inductors - SRP4030FA-R90MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-R90MCT-ND
Fixed Inductors SRP4030FA-R90MCT-ND
900nH Shielded Wirewound Inductor 11.2A 10.01mOhm Max Nonstandard

900nH Shielded Wirewound Inductor 11.2A 10.01mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4030FA-R90MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-R90MDKR-ND
Fixed Inductors SRP4030FA-R90MDKR-ND
900nH Shielded Wirewound Inductor 11.2A 10.01mOhm Max Nonstandard

900nH Shielded Wirewound Inductor 11.2A 10.01mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4030FA-R90MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-R90MTR-ND
Fixed Inductors SRP4030FA-R90MTR-ND
900nH Shielded Wirewound Inductor 11.2A 10.01mOhm Max Nonstandard

900nH Shielded Wirewound Inductor 11.2A 10.01mOhm Max Nonstandard

Buy Now Datasheet
11.2A 10.01 MOHM Inductor and Choke - 71-SRP4030FA-R90M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.2A 10.01 MOHM Inductor and Choke
71-SRP4030FA-R90M
11.2A 10.01 MOHM Inductor and Choke 71-SRP4030FA-R90M
FIXED IND 900NH 11.2A 10.01 MOHM Product overview: SRP4030FA-R90M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 10.01 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11.2A, 10.01 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-R90M can be used for catalog matching and distributor lookup.

FIXED IND 900NH 11.2A 10.01 MOHM Product overview: SRP4030FA-R90M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 10.01 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11.2A, 10.01 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-R90M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 900Nh, 11.2A, Aec-Q200; Inductance Bourns - 65AC4067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 900Nh, 11.2A, Aec-Q200; Inductance Bourns
65AC4067
Inductor, Shld, 900Nh, 11.2A, Aec-Q200; Inductance Bourns 65AC4067
INDUCTOR, SHLD, 900NH, 11.2A, AEC-Q200; Inductance:900nH; RMS Current (Irms):11.2A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP4030FA Series; Power Inductor Case:4.1mm x 4.1mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 900NH, 11.2A, AEC-Q200; Inductance:900nH; RMS Current (Irms):11.2A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP4030FA Series; Power Inductor Case:4.1mm x 4.1mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273915-SRP4030FA-R90M SRP4030FA-R90MCT-ND 71-SRP4030FA-R90M 65AC4067
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 11.2A 10.01 MOHM Inductor and Choke Inductor, Shld, 900Nh, 11.2A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Metal Alloy Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers