FIXED IND 6.8UH 4A 74.1 MOHM SMD Product overview: SRP4030FA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 74.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 74.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-6R8M can be used for catalog matching and distributor lookup.
6.8µH Shielded Wirewound Inductor 4A 74.1mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 4A 74.1mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 4A 74.1mOhm Max Nonstandard
Win Source Part Number: 1273916-SRP4030FA-6R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4030FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 74.1mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP4030FA-6R8MDKR,SR
Base Product Number: SRP4030FA
Current - Saturation (Isat): 3.5A
INDUCTOR, 6.8UH, SHIELDED, 4A; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielde
INDUCTOR, 6.8UH, SHIELDED, 4A; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP4030FA-6R8M | SRP4030FA-6R8MDKR-ND | 1273916-SRP4030FA-6R8M | 33AK4457 |
| Product Name | SMD 6.8UH 4A 74.1 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 6.8Uh, Shielded, 4A; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Metal Alloy Powder | Powdered Iron; Drum Core, Wirewound | Iron | |
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH |