Bourns, Inc. Fixed Inductors SRP4030FA-3R3M

Description
3.3µH Shielded Wirewound Inductor 6.6A 28.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 6.6A 28.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4030FA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-3R3MCT-ND
Fixed Inductors SRP4030FA-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 6.6A 28.6mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.6A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4030FA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-3R3MTR-ND
Fixed Inductors SRP4030FA-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 6.6A 28.6mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.6A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4030FA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-3R3MDKR-ND
Fixed Inductors SRP4030FA-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 6.6A 28.6mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.6A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1151412-SRP4030FA-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1151412-SRP4030FA-3R3M
Win Source Part Number: 1151412-SRP4030FA-3R 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4030FA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 28.6mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) Alternative Parts (Cross-Reference): SRP4030FA3R3M; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP4030FA-3R3MDKR,SR P4030FA-3R3MCT,SRP40 30FA-3R3MTR Base Product Number: SRP4030FA Current - Saturation (Isat): 4.8A

Win Source Part Number: 1151412-SRP4030FA-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4030FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28.6mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
Alternative Parts (Cross-Reference): SRP4030FA3R3M;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP4030FA-3R3MDKR,SRP4030FA-3R3MCT,SRP4030FA-3R3MTR
Base Product Number: SRP4030FA
Current - Saturation (Isat): 4.8A

Buy Now Datasheet
3.3UH 6.6A 28.6MOHM Inductor and Choke - 71-SRP4030FA-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 6.6A 28.6MOHM Inductor and Choke
71-SRP4030FA-3R3M
3.3UH 6.6A 28.6MOHM Inductor and Choke 71-SRP4030FA-3R3M
FIXED IND 3.3UH 6.6A 28.6MOHM SM Product overview: SRP4030FA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 6.6A, 28.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 6.6A, 28.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 6.6A 28.6MOHM SM Product overview: SRP4030FA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 6.6A, 28.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 6.6A, 28.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP4030FA-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4030FA-3R3M
Fixed Inductors SRP4030FA-3R3M
FIXED IND 3.3UH 6.6A 28.6MOHM SM

FIXED IND 3.3UH 6.6A 28.6MOHM SM

Supplier's Site Datasheet
Inductor, Shld, 3.3Uh, 6.6A, Aec-Q200; Inductance Bourns - 65AC4069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 3.3Uh, 6.6A, Aec-Q200; Inductance Bourns
65AC4069
Inductor, Shld, 3.3Uh, 6.6A, Aec-Q200; Inductance Bourns 65AC4069
INDUCTOR, SHLD, 3.3UH, 6.6A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):6.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.2A; Product Range:SRP4030FA Series; Power Inductor Case:4.1mm x 4.1mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 3.3UH, 6.6A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):6.6A; Inductor Construction:Shielded; Saturation Current (Isat):6.2A; Product Range:SRP4030FA Series; Power Inductor Case:4.1mm x 4.1mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, Shielded, 6.6A; Inductance Bourns - 33AK4456 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 6.6A; Inductance Bourns
33AK4456
Inductor, 3.3Uh, Shielded, 6.6A; Inductance Bourns 33AK4456
INDUCTOR, 3.3UH, SHIELDED, 6.6A; Inductance:3.3µH; RMS Current (Irms):6.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.2A; Product Range:SRP4030FA Series; DC Resistance Max:0.0286ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 6.6A; Inductance:3.3µH; RMS Current (Irms):6.6A; Inductor Construction:Shielded; Saturation Current (Isat):6.2A; Product Range:SRP4030FA Series; DC Resistance Max:0.0286ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 6.6A; Inductance Bourns - 67AC6884 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 6.6A; Inductance Bourns
67AC6884
Inductor, 3.3Uh, Shielded, 6.6A; Inductance Bourns 67AC6884
INDUCTOR, 3.3UH, SHIELDED, 6.6A; Inductance:3.3µH; RMS Current (Irms):6.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.2A; Product Range:SRP4030FA Series; DC Resistance Max:0.0286ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 6.6A; Inductance:3.3µH; RMS Current (Irms):6.6A; Inductor Construction:Shielded; Saturation Current (Isat):6.2A; Product Range:SRP4030FA Series; DC Resistance Max:0.0286ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP4030FA-3R3MCT-ND 1151412-SRP4030FA-3R3M 71-SRP4030FA-3R3M SRP4030FA-3R3M 65AC4069 33AK4456
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 3.3UH 6.6A 28.6MOHM Inductor and Choke Fixed Inductors Inductor, Shld, 3.3Uh, 6.6A, Aec-Q200; Inductance Bourns Inductor, 3.3Uh, Shielded, 6.6A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Alloy Powder Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers