Bourns, Inc. SMD 1UH 11A 10.1 MOHM Inductor and Choke SRP4030FA-1R0M

Description
FIXED IND 1UH 11A 10.1 MOHM SMD Product overview: SRP4030FA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 11A 10.1 MOHM SMD Product overview: SRP4030FA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 11A 10.1 MOHM Inductor and Choke - 71-SRP4030FA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 11A 10.1 MOHM Inductor and Choke
71-SRP4030FA-1R0M
SMD 1UH 11A 10.1 MOHM Inductor and Choke 71-SRP4030FA-1R0M
FIXED IND 1UH 11A 10.1 MOHM SMD Product overview: SRP4030FA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 11A 10.1 MOHM SMD Product overview: SRP4030FA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4030FA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984730-SRP4030FA-1R0M
Inductors, Coils, Chokes - Fixed Inductors 984730-SRP4030FA-1R0M
Win Source Part Number: 984730-SRP4030FA-1R0 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4030FA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 58MHz Package / Case: Nonstandard DC Resistance (DCR): 10.1mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP4030FA-1R0MCT,SRP 4030FA-1R0MTR,SRP403 0FA-1R0MDKR Base Product Number: SRP4030FA Current - Saturation (Isat): 6.8A

Win Source Part Number: 984730-SRP4030FA-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4030FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 58MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10.1mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP4030FA-1R0MCT,SRP4030FA-1R0MTR,SRP4030FA-1R0MDKR
Base Product Number: SRP4030FA
Current - Saturation (Isat): 6.8A

Buy Now Datasheet
Fixed Inductors - SRP4030FA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-1R0MCT-ND
Fixed Inductors SRP4030FA-1R0MCT-ND
1µH Shielded Wirewound Inductor 11A 10.1mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11A 10.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4030FA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-1R0MTR-ND
Fixed Inductors SRP4030FA-1R0MTR-ND
1µH Shielded Wirewound Inductor 11A 10.1mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11A 10.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4030FA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4030FA-1R0MDKR-ND
Fixed Inductors SRP4030FA-1R0MDKR-ND
1µH Shielded Wirewound Inductor 11A 10.1mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11A 10.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 1Uh, 11A, Aec-Q200; Inductance Bourns - 65AC4068 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 1Uh, 11A, Aec-Q200; Inductance Bourns
65AC4068
Inductor, Shld, 1Uh, 11A, Aec-Q200; Inductance Bourns 65AC4068
INDUCTOR, SHLD, 1UH, 11A, AEC-Q200; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):9.8A; Product Range:SRP4030FA Series; Power Inductor Case:4.1mm x 4.1mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 1UH, 11A, AEC-Q200; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):9.8A; Product Range:SRP4030FA Series; Power Inductor Case:4.1mm x 4.1mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4030FA-1R0M 984730-SRP4030FA-1R0M SRP4030FA-1R0MCT-ND 65AC4068
Product Name SMD 1UH 11A 10.1 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, 1Uh, 11A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Iron Powdered Iron; Drum Core, Wirewound
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details