Manufacturer: Bourns Inc.
Win Source Part Number: 845068-SRP4020TA-R33
Series: SRP4020TA
Features: 330 nH Inductor 10 A
Package: Reel - TR
Family Name: SRP4020TA
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4020TA-R33MTR, SRP4020TA-R33MDKR, SRP4020TA-R33MCT
330nH Shielded Wirewound Inductor 10A 8.6mOhm Max 2-SMD
330nH Shielded Wirewound Inductor 10A 8.6mOhm Max 2-SMD
330nH Shielded Wirewound Inductor 10A 8.6mOhm Max 2-SMD
FIXED IND 330NH 10A 8.6 MOHM SMD Product overview: SRP4020TA-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 8.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, 8.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-R33M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 330 nH, 20%, Shielded, 8600 ohm, 10 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 0.33UH, 20%, 10A; Inductance:330nH; RMS Current (Irms):10A; Inductor Construction:Shielde
FIXED IND 330NH 10A 8.6 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 845068-SRP4020TA-R33M | SRP4020TA-R33MDKR-ND | 71-SRP4020TA-R33M | 79X2024 | 78X2714 | SRP4020TA-R33M |
| Product Name | Fixed Inductors - SRP4020TA-R33M | Fixed Inductors | SMD 10A 8.6 MOHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 330 Nh, 20%, Shielded, 8600 Ohm, 10 A Rohs Compliant Bourns | Inductor, Shielded, 0.33Uh, 20%, 10A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | Carbonyl Powder | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |