The Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, features an inductance of 220 nH with a tolerance of ±30%. It is designed with a shielded construction and utilizes a carbonyl powder core, which contributes to its high saturation current capability. The inductor has a rated current of 11 A and a DC resistance of 7300 ohms. It operates effectively within a temperature range of -40 °C to +150 °C and is compliant with RoHS standards. This component is suitable for applications in automotive systems, DC/DC converters, and power supplies. It is packaged in reels of 3000 pieces for convenient handling and assembly.
220nH Shielded Wirewound Inductor 11A 7.3mOhm Max 2-SMD
220nH Shielded Wirewound Inductor 11A 7.3mOhm Max 2-SMD
220nH Shielded Wirewound Inductor 11A 7.3mOhm Max 2-SMD
Win Source Part Number: 1273918-SRP4020TA-R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 270MHz
Package / Case: 2-SMD
DC Resistance (DCR): 7.3mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4020TA-R22YCT,SRP
Base Product Number: SRP4020TA
Current - Saturation (Isat): 24A
FIXED IND 220NH 11A 7.3 MOHM SMD Product overview: SRP4020TA-R22Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 7.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 7.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-R22Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 0.22UH, 30%, 11A; Inductance:220nH; RMS Current (Irms):11A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 220 nH, 30%, Shielded, 7300 ohm, 11 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 0.22UH, 30%, 11A; Inductance:220nH; RMS Current (Irms):11A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP4020TA-R22YTR-ND | 1273918-SRP4020TA-R22Y | 71-SRP4020TA-R22Y | 78X2712 | 79X2023 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 11A 7.3 MOHM Inductor and Choke | Inductor, Shielded, 0.22Uh, 30%, 11A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 220 Nh, 30%, Shielded, 7300 Ohm, 11 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |