Bourns, Inc. Fixed Inductors SRP4020TA-8R2M

Description
8.2µH Shielded Wirewound Inductor 2A 180mOhm Max 2-SMD
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 2A 180mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4020TA-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-8R2MDKR-ND
Fixed Inductors SRP4020TA-8R2MDKR-ND
8.2µH Shielded Wirewound Inductor 2A 180mOhm Max 2-SMD

8.2µH Shielded Wirewound Inductor 2A 180mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-8R2MCT-ND
Fixed Inductors SRP4020TA-8R2MCT-ND
8.2µH Shielded Wirewound Inductor 2A 180mOhm Max 2-SMD

8.2µH Shielded Wirewound Inductor 2A 180mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-8R2MTR-ND
Fixed Inductors SRP4020TA-8R2MTR-ND
8.2µH Shielded Wirewound Inductor 2A 180mOhm Max 2-SMD

8.2µH Shielded Wirewound Inductor 2A 180mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-8R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4020TA-8R2M
Fixed Inductors SRP4020TA-8R2M
FIXED IND 8.2UH 2A 180 MOHM SMD

FIXED IND 8.2UH 2A 180 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 20%, 2A; Inductance Bourns - 78X2742 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20%, 2A; Inductance Bourns
78X2742
Inductor, Shielded, 8.2Uh, 20%, 2A; Inductance Bourns 78X2742
INDUCTOR, SHIELDED, 8.2UH, 20%, 2A; Inductance:8.2µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRP4020TA Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20%, 2A; Inductance:8.2µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRP4020TA Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 8.2 H, 20%, Shielded, 0.18 Ohm, 2 A Rohs Compliant Bourns - 79X2038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 8.2 H, 20%, Shielded, 0.18 Ohm, 2 A Rohs Compliant Bourns
79X2038
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 8.2 H, 20%, Shielded, 0.18 Ohm, 2 A Rohs Compliant Bourns 79X2038
Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 8.2 H, 20%, Shielded, 0.18 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 8.2 H, 20%, Shielded, 0.18 ohm, 2 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 8.2Uh, 20%, 2A; Inductance Bourns - 78X2741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20%, 2A; Inductance Bourns
78X2741
Inductor, Shielded, 8.2Uh, 20%, 2A; Inductance Bourns 78X2741
INDUCTOR, SHIELDED, 8.2UH, 20%, 2A; Inductance:8.2µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRP4020TA Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20%, 2A; Inductance:8.2µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRP4020TA Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP4020TA-8R2MDKR-ND SRP4020TA-8R2M 78X2742 79X2038
Product Name Fixed Inductors Fixed Inductors Inductor, Shielded, 8.2Uh, 20%, 2A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 8.2 H, 20%, Shielded, 0.18 Ohm, 2 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details