Bourns, Inc. Fixed Inductors SRP4020TA-2R2M

Description
2.2µH Shielded Wirewound Inductor 4A 61mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 4A 61mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4020TA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-2R2MTR-ND
Fixed Inductors SRP4020TA-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 4A 61mOhm Max 2-SMD

2.2µH Shielded Wirewound Inductor 4A 61mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-2R2MDKR-ND
Fixed Inductors SRP4020TA-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 4A 61mOhm Max 2-SMD

2.2µH Shielded Wirewound Inductor 4A 61mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-2R2MCT-ND
Fixed Inductors SRP4020TA-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 4A 61mOhm Max 2-SMD

2.2µH Shielded Wirewound Inductor 4A 61mOhm Max 2-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP4020TA-2R2M
844785-SRP4020TA-2R2M
Fixed Inductors - SRP4020TA-2R2M 844785-SRP4020TA-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 844785-SRP4020TA-2R2 M Series: SRP4020TA Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 61mOhm Max 2-SMD Package: 2-SMD Package: Reel - TR Mounting: Surface Mount Family Name: SRP4020TA Categories: Inductors Case / Package: 2-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP4020TA-2R2MCT, SRP4020TA-2R2MTR, SRP4020TA-2R2MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 844785-SRP4020TA-2R2M
Series: SRP4020TA
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 61mOhm Max 2-SMD
Package: 2-SMD
Package: Reel - TR
Mounting: Surface Mount
Family Name: SRP4020TA
Categories: Inductors
Case / Package: 2-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4020TA-2R2MCT, SRP4020TA-2R2MTR, SRP4020TA-2R2MDKR

Buy Now Datasheet
SMD 2.2UH 4A 61 MOHM Inductor and Choke - 71-SRP4020TA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 4A 61 MOHM Inductor and Choke
71-SRP4020TA-2R2M
SMD 2.2UH 4A 61 MOHM Inductor and Choke 71-SRP4020TA-2R2M
FIXED IND 2.2UH 4A 61 MOHM SMD Product overview: SRP4020TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4A 61 MOHM SMD Product overview: SRP4020TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8251896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8251896
Surface Mount Inductors 8251896
Bourns SRP4020TA-2R2M

Bourns SRP4020TA-2R2M

Supplier's Site
Surface Mount Inductors - 8251896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8251896P
Surface Mount Inductors 8251896P
Bourns SRP4020TA-2R2M

Bourns SRP4020TA-2R2M

Supplier's Site
Surface Mount Inductors - 1727217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727217
Surface Mount Inductors 1727217
Bourns SRP4020TA-2R2M

Bourns SRP4020TA-2R2M

Supplier's Site
Inductor, Shielded, 2.2Uh, 20%, 4A; Inductance Bourns - 78X2732 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20%, 4A; Inductance Bourns
78X2732
Inductor, Shielded, 2.2Uh, 20%, 4A; Inductance Bourns 78X2732
INDUCTOR, SHIELDED, 2.2UH, 20%, 4A; Inductance:2.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP4020TA Series; DC Resistance Max:0.061ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20%, 4A; Inductance:2.2µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP4020TA Series; DC Resistance Max:0.061ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 2.2 H, 20%, Shielded, 0.061 Ohm, 4 A Rohs Compliant Bourns - 79X2033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 2.2 H, 20%, Shielded, 0.061 Ohm, 4 A Rohs Compliant Bourns
79X2033
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 2.2 H, 20%, Shielded, 0.061 Ohm, 4 A Rohs Compliant Bourns 79X2033
Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 2.2 H, 20%, Shielded, 0.061 ohm, 4 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 2.2 H, 20%, Shielded, 0.061 ohm, 4 A RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP4020TA-2R2M
Inductors/Coils/Transformers >> Power Inductors SRP4020TA-2R2M
4A 2.2uH ±20% 6A SMD,4.1x4.5mm Power Inductors ROHS

4A 2.2uH ±20% 6A SMD,4.1x4.5mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SRP4020TA-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4020TA-2R2M
Fixed Inductors SRP4020TA-2R2M
FIXED IND 2.2UH 4A 61 MOHM SMD

FIXED IND 2.2UH 4A 61 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number SRP4020TA-2R2MTR-ND 844785-SRP4020TA-2R2M 71-SRP4020TA-2R2M 8251896 8251896P 78X2732 79X2033 SRP4020TA-2R2M SRP4020TA-2R2M
Product Name Fixed Inductors Fixed Inductors - SRP4020TA-2R2M SMD 2.2UH 4A 61 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 2.2Uh, 20%, 4A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 2.2 H, 20%, Shielded, 0.061 Ohm, 4 A Rohs Compliant Bourns Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Carbonyl Powder Powdered Iron; Carbonyl powder Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers