22µH Shielded Wirewound Inductor 1.2A 500mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.2A 500mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.2A 500mOhm Max Nonstandard
FIXED IND 22UH 1.2A 500 MOHM SMD Product overview: SRP4020TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-220M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897447-SRP4020TA-220
Series: SRP4020TA
Operating Temperature Range: -40°C ~ 150°C
Features: 22 µH Shielded Wirewound Inductor 1.2 A 500mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP4020TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 118-SRP4020TA-220MCT
FIXED IND 22UH 1.2A 500 MOHM SMD
POWER INDUCTOR, 22UH, SHIELDED, 1.2A; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde
POWER INDUCTOR, 22UH, SHIELDED, 1.2A; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP4020TA-220MDKR-ND | 71-SRP4020TA-220M | 897447-SRP4020TA-220M | SRP4020TA-220M | 41Y0267 |
| Product Name | Fixed Inductors | SMD 22UH 1.2A 500 MOHM Inductor and Choke | Fixed Inductors - SRP4020TA-220M | Fixed Inductors | Power Inductor, 22Uh, Shielded, 1.2A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | Carbonyl Powder | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |