Bourns, Inc. Fixed Inductors - SRP4020TA-1R0M SRP4020TA-1R0M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 801599-SRP4020TA-1R0 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Carbonyl Powder Current - Saturation: 8.5A Frequency - Self Resonant: 65MHz DC Resistance (DCR): 27mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.079" (2.00mm) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 10 at 100kHz Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz Part Number Series: SRP4020TA
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 801599-SRP4020TA-1R0 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Carbonyl Powder Current - Saturation: 8.5A Frequency - Self Resonant: 65MHz DC Resistance (DCR): 27mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.079" (2.00mm) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 10 at 100kHz Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz Part Number Series: SRP4020TA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4020TA-1R0M - 801599-SRP4020TA-1R0M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP4020TA-1R0M
801599-SRP4020TA-1R0M
Fixed Inductors - SRP4020TA-1R0M 801599-SRP4020TA-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 801599-SRP4020TA-1R0 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Carbonyl Powder Current - Saturation: 8.5A Frequency - Self Resonant: 65MHz DC Resistance (DCR): 27mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.079" (2.00mm) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 10 at 100kHz Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz Part Number Series: SRP4020TA

Manufacturer: Bourns Inc.
Win Source Part Number: 801599-SRP4020TA-1R0M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Carbonyl Powder
Current - Saturation: 8.5A
Frequency - Self Resonant: 65MHz
DC Resistance (DCR): 27mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Manufacturer Package: 2-SMD
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Q at Freq: 10 at 100kHz
Current Rating (Amps): 5A
Inductance Frequency - Test: 100kHz
Part Number Series: SRP4020TA

Buy Now Datasheet
Surface Mount Inductors - 2231832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231832P
Surface Mount Inductors 2231832P
Bourns SRP4020TA-1R0M

Bourns SRP4020TA-1R0M

Supplier's Site
Surface Mount Inductors - 2231832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231832
Surface Mount Inductors 2231832
Bourns SRP4020TA-1R0M

Bourns SRP4020TA-1R0M

Supplier's Site
Surface Mount Inductors - 2231831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231831
Surface Mount Inductors 2231831
Bourns SRP4020TA-1R0M

Bourns SRP4020TA-1R0M

Supplier's Site
Fixed Inductors - SRP4020TA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-1R0MTR-ND
Fixed Inductors SRP4020TA-1R0MTR-ND
1µH Shielded Wirewound Inductor 5A 27mOhm Max 2-SMD

1µH Shielded Wirewound Inductor 5A 27mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-1R0MCT-ND
Fixed Inductors SRP4020TA-1R0MCT-ND
1µH Shielded Wirewound Inductor 5A 27mOhm Max 2-SMD

1µH Shielded Wirewound Inductor 5A 27mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-1R0MDKR-ND
Fixed Inductors SRP4020TA-1R0MDKR-ND
1µH Shielded Wirewound Inductor 5A 27mOhm Max 2-SMD

1µH Shielded Wirewound Inductor 5A 27mOhm Max 2-SMD

Buy Now Datasheet
SMD 1UH 5A 27 MOHM Inductor and Choke - 71-SRP4020TA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 5A 27 MOHM Inductor and Choke
71-SRP4020TA-1R0M
SMD 1UH 5A 27 MOHM Inductor and Choke 71-SRP4020TA-1R0M
FIXED IND 1UH 5A 27 MOHM SMD Product overview: SRP4020TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 5A 27 MOHM SMD Product overview: SRP4020TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP4020TA-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4020TA-1R0M
Fixed Inductors SRP4020TA-1R0M
FIXED IND 1UH 5A 27 MOHM SMD

FIXED IND 1UH 5A 27 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 20%, 5A; Inductance Bourns - 78X2722 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 5A; Inductance Bourns
78X2722
Inductor, Shielded, 1Uh, 20%, 5A; Inductance Bourns 78X2722
INDUCTOR, SHIELDED, 1UH, 20%, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:SRP4020TA Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:SRP4020TA Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 1 H, 20%, Shielded, 0.027 Ohm, 5 A Rohs Compliant Bourns - 79X2028 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 1 H, 20%, Shielded, 0.027 Ohm, 5 A Rohs Compliant Bourns
79X2028
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 1 H, 20%, Shielded, 0.027 Ohm, 5 A Rohs Compliant Bourns 79X2028
Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 1 H, 20%, Shielded, 0.027 ohm, 5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 1 H, 20%, Shielded, 0.027 ohm, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 801599-SRP4020TA-1R0M 2231832P SRP4020TA-1R0MTR-ND 71-SRP4020TA-1R0M SRP4020TA-1R0M 78X2722 79X2028
Product Name Fixed Inductors - SRP4020TA-1R0M Surface Mount Inductors Fixed Inductors SMD 1UH 5A 27 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 1Uh, 20%, 5A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 1 H, 20%, Shielded, 0.027 Ohm, 5 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
DCR 0.0270 ohms 0.0270 ohms 0.0270 ohms 0.0270 ohms
Rated DC Current 5000 milliamps 8500 milliamps 8500 milliamps 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data