Bourns, Inc. SMD 15UH 1.5A 374 MOHM Inductor and Choke SRP4020TA-150M

Description
FIXED IND 15UH 1.5A 374 MOHM SMD Product overview: SRP4020TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.5A, 374 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.5A, 374 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.5A 374 MOHM SMD Product overview: SRP4020TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.5A, 374 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.5A, 374 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.5A 374 MOHM Inductor and Choke - 71-SRP4020TA-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.5A 374 MOHM Inductor and Choke
71-SRP4020TA-150M
SMD 15UH 1.5A 374 MOHM Inductor and Choke 71-SRP4020TA-150M
FIXED IND 15UH 1.5A 374 MOHM SMD Product overview: SRP4020TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.5A, 374 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.5A, 374 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.5A 374 MOHM SMD Product overview: SRP4020TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.5A, 374 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.5A, 374 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020TA-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2463310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463310
Surface Mount Inductors 2463310
Bourns SRP4020TA-150M

Bourns SRP4020TA-150M

Supplier's Site
Surface Mount Inductors - 2463309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463309
Surface Mount Inductors 2463309
Bourns SRP4020TA-150M

Bourns SRP4020TA-150M

Supplier's Site
Surface Mount Inductors - 2463310P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463310P
Surface Mount Inductors 2463310P
Bourns SRP4020TA-150M

Bourns SRP4020TA-150M

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
969604-SRP4020TA-150M
Inductors, Coils, Chokes - Fixed Inductors 969604-SRP4020TA-150M
Win Source Part Number: 969604-SRP4020TA-150 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 17MHz Package / Case: 2-SMD DC Resistance (DCR): 374mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4020TA-150MCT,SRP 4020TA-150MTR,SRP402 0TA-150MDKR Base Product Number: SRP4020TA Current - Saturation (Isat): 1.9A

Win Source Part Number: 969604-SRP4020TA-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 17MHz
Package / Case: 2-SMD
DC Resistance (DCR): 374mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4020TA-150MCT,SRP4020TA-150MTR,SRP4020TA-150MDKR
Base Product Number: SRP4020TA
Current - Saturation (Isat): 1.9A

Buy Now Datasheet
Fixed Inductors - SRP4020TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-150MCT-ND
Fixed Inductors SRP4020TA-150MCT-ND
15µH Shielded Wirewound Inductor 1.5A 374mOhm Max 2-SMD

15µH Shielded Wirewound Inductor 1.5A 374mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-150MTR-ND
Fixed Inductors SRP4020TA-150MTR-ND
15µH Shielded Wirewound Inductor 1.5A 374mOhm Max 2-SMD

15µH Shielded Wirewound Inductor 1.5A 374mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4020TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020TA-150MDKR-ND
Fixed Inductors SRP4020TA-150MDKR-ND
15µH Shielded Wirewound Inductor 1.5A 374mOhm Max 2-SMD

15µH Shielded Wirewound Inductor 1.5A 374mOhm Max 2-SMD

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 15 H, 20%, Shielded, 0.374 Ohm, 1.5 A Rohs Compliant Bourns - 79X2032 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 15 H, 20%, Shielded, 0.374 Ohm, 1.5 A Rohs Compliant Bourns
79X2032
Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 15 H, 20%, Shielded, 0.374 Ohm, 1.5 A Rohs Compliant Bourns 79X2032
Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 15 H, 20%, Shielded, 0.374 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP4020TA Series, 15 H, 20%, Shielded, 0.374 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 20%, 1.5A; Inductance Bourns - 78X2730 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 20%, 1.5A; Inductance Bourns
78X2730
Inductor, Shielded, 15Uh, 20%, 1.5A; Inductance Bourns 78X2730
INDUCTOR, SHIELDED, 15UH, 20%, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRP4020TA Series; DC Resistance Max:0.374ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 20%, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRP4020TA Series; DC Resistance Max:0.374ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 20%, 1.5A; Inductance Bourns - 78X2729 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 20%, 1.5A; Inductance Bourns
78X2729
Inductor, Shielded, 15Uh, 20%, 1.5A; Inductance Bourns 78X2729
INDUCTOR, SHIELDED, 15UH, 20%, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRP4020TA Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 20%, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRP4020TA Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4020TA-150M 2463310 969604-SRP4020TA-150M SRP4020TA-150MCT-ND 79X2032 78X2730 78X2729
Product Name SMD 15UH 1.5A 374 MOHM Inductor and Choke Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srp4020Ta Series, 15 H, 20%, Shielded, 0.374 Ohm, 1.5 A Rohs Compliant Bourns Inductor, Shielded, 15Uh, 20%, 1.5A; Inductance Bourns Inductor, Shielded, 15Uh, 20%, 1.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 15 microH 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 4-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details