Bourns, Inc. Fixed Inductors SRP4020FA-R82M

Description
820nH Shielded Wirewound Inductor 11.5A 9.5mOhm Max Nonstandard
Request a Quote
Description
820nH Shielded Wirewound Inductor 11.5A 9.5mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRP4020FA series inductor features an inductance of 820 nH and is rated for a maximum RMS current of 11.5 A. It is designed with a shielded construction, utilizing a metal alloy powder core and enameled copper wire, which contributes to its high saturation current capability of 9 A. This component is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is also RoHS and halogen-free compliant. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various environments. The inductor is packaged in a reel of 3000 pieces, facilitating easy integration into production processes. Its compact dimensions of 4.1 mm x 4.1 mm x 1.9 mm make it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Bourns SRP4020FA series inductor features an inductance of 820 nH and is rated for a maximum RMS current of 11.5 A. It is designed with a shielded construction, utilizing a metal alloy powder core and enameled copper wire, which contributes to its high saturation current capability of 9 A. This component is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is also RoHS and halogen-free compliant. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various environments. The inductor is packaged in a reel of 3000 pieces, facilitating easy integration into production processes. Its compact dimensions of 4.1 mm x 4.1 mm x 1.9 mm make it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4020FA-R82MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020FA-R82MDKR-ND
Fixed Inductors SRP4020FA-R82MDKR-ND
820nH Shielded Wirewound Inductor 11.5A 9.5mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 11.5A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4020FA-R82MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020FA-R82MTR-ND
Fixed Inductors SRP4020FA-R82MTR-ND
820nH Shielded Wirewound Inductor 11.5A 9.5mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 11.5A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4020FA-R82MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020FA-R82MCT-ND
Fixed Inductors SRP4020FA-R82MCT-ND
820nH Shielded Wirewound Inductor 11.5A 9.5mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 11.5A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 820Nh, 11.5A, Aec-Q200; Inductance Bourns - 65AC4059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 820Nh, 11.5A, Aec-Q200; Inductance Bourns
65AC4059
Inductor, Shld, 820Nh, 11.5A, Aec-Q200; Inductance Bourns 65AC4059
INDUCTOR, SHLD, 820NH, 11.5A, AEC-Q200; Inductance:820nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:SRP4020FA Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 820NH, 11.5A, AEC-Q200; Inductance:820nH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:SRP4020FA Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP4020FA-R82MDKR-ND 65AC4059
Product Name Fixed Inductors Inductor, Shld, 820Nh, 11.5A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers