Manufacturer: Bourns Inc.
Win Source Part Number: 897443-SRP4020FA-3R3
Series: SRP4020FA
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 µH Shielded Wirewound Inductor 5.5 A 38.3mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP4020FA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4020FA-3R3MTR, SRP4020FA-3R3MDKR, SRP4020FA-3R3MCT
FIXED IND 3.3UH 5.5A 38.3MOHM SM Product overview: SRP4020FA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 5.5A, 38.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 5.5A, 38.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-3R3M can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 5.5A 38.3mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 5.5A 38.3mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 5.5A 38.3mOhm Max Nonstandard
INDUCTOR, SHLD, 3.3UH, 5.5A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
INDUCTOR, 3.3UH, SHIELDED, 5.5A; Inductance:3.3µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
INDUCTOR, 3.3UH, SHIELDED, 5.5A; Inductance:3.3µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
FIXED IND 3.3UH 5.5A 38.3MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897443-SRP4020FA-3R3M | 71-SRP4020FA-3R3M | SRP4020FA-3R3MTR-ND | 65AC4065 | 67AC6880 | SRP4020FA-3R3M |
| Product Name | Fixed Inductors - SRP4020FA-3R3M | 3.3UH 5.5A 38.3MOHM Inductor and Choke | Fixed Inductors | Inductor, Shld, 3.3Uh, 5.5A, Aec-Q200; Inductance Bourns | Inductor, 3.3Uh, Shielded, 5.5A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Metal Alloy Powder | Powdered Iron; Drum Core, Wirewound | Iron; Powdered Iron; Iron Powder | |||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH |