Bourns, Inc. SMD 2.2UH 8A 23.5 MOHM Inductor and Choke SRP4020FA-2R2M

Description
FIXED IND 2.2UH 8A 23.5 MOHM SMD Product overview: SRP4020FA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 23.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 23.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 8A 23.5 MOHM SMD Product overview: SRP4020FA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 23.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 23.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 8A 23.5 MOHM Inductor and Choke - 71-SRP4020FA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 8A 23.5 MOHM Inductor and Choke
71-SRP4020FA-2R2M
SMD 2.2UH 8A 23.5 MOHM Inductor and Choke 71-SRP4020FA-2R2M
FIXED IND 2.2UH 8A 23.5 MOHM SMD Product overview: SRP4020FA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 23.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 23.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 8A 23.5 MOHM SMD Product overview: SRP4020FA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 8A, 23.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 8A, 23.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP4020FA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020FA-2R2MTR-ND
Fixed Inductors SRP4020FA-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 8A 23.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 23.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4020FA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020FA-2R2MDKR-ND
Fixed Inductors SRP4020FA-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 8A 23.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 23.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP4020FA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020FA-2R2MCT-ND
Fixed Inductors SRP4020FA-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 8A 23.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 23.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP4020FA-2R2M
897442-SRP4020FA-2R2M
Fixed Inductors - SRP4020FA-2R2M 897442-SRP4020FA-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 897442-SRP4020FA-2R2 M Series: SRP4020FA Operating Temperature Range: -55°C ~ 155°C Features: 2.2 µH Shielded Wirewound Inductor 8 A 23.5mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP4020FA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP4020FA-2R2MCT, SRP4020FA-2R2MTR, SRP4020FA-2R2MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897442-SRP4020FA-2R2M
Series: SRP4020FA
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 µH Shielded Wirewound Inductor 8 A 23.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP4020FA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4020FA-2R2MCT, SRP4020FA-2R2MTR, SRP4020FA-2R2MDKR

Buy Now Datasheet
Surface Mount Inductors - 466262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466262
Surface Mount Inductors 466262
Bourns SRP4020FA-2R2M Power Inductor

Bourns SRP4020FA-2R2M Power Inductor

Supplier's Site
Fixed Inductors - SRP4020FA-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4020FA-2R2M
Fixed Inductors SRP4020FA-2R2M
FIXED IND 2.2UH 8A 23.5 MOHM SMD

FIXED IND 2.2UH 8A 23.5 MOHM SMD

Supplier's Site Datasheet
Inductor, Shld, 2.2Uh, 8A, Aec-Q200; Inductance Bourns - 65AC4064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 2.2Uh, 8A, Aec-Q200; Inductance Bourns
65AC4064
Inductor, Shld, 2.2Uh, 8A, Aec-Q200; Inductance Bourns 65AC4064
INDUCTOR, SHLD, 2.2UH, 8A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:SRP4020FA Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 2.2UH, 8A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:SRP4020FA Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns - 67AC6879 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns
67AC6879
Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns 67AC6879
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:SRP4020FA Series; Inductor Case / Package:-; DC Resistance Max:0.0235ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:SRP4020FA Series; Inductor Case / Package:-; DC Resistance Max:0.0235ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns - 33AK4452 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns
33AK4452
Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns 33AK4452
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:SRP4020FA Series; Inductor Case / Package:-; DC Resistance Max:0.0235ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:SRP4020FA Series; Inductor Case / Package:-; DC Resistance Max:0.0235ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4020FA-2R2M SRP4020FA-2R2MTR-ND 897442-SRP4020FA-2R2M 466262 SRP4020FA-2R2M 65AC4064 67AC6879
Product Name SMD 2.2UH 8A 23.5 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP4020FA-2R2M Surface Mount Inductors Fixed Inductors Inductor, Shld, 2.2Uh, 8A, Aec-Q200; Inductance Bourns Inductor, 2.2Uh, Shielded, 8A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Alloy Powder Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N4 0402DC-7N4XJRW , 0402DC-7N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details