The Bourns SRP4020FA series inductor features an inductance of 2 µH with a maximum RMS current rating of 8.2 A. It is designed with a shielded construction, utilizing a metal alloy powder core and enameled copper wire. The inductor has a maximum DC resistance of 0.0233 ohms and a saturation current of 5 A. It operates effectively within a temperature range of -55 °C to +155 °C. This component is compliant with RoHS and halogen-free standards, as well as AEC-Q200, making it suitable for automotive applications such as driver assistance, infotainment, and lighting systems. The inductor is packaged in reels of 3000 pieces for convenient handling.
Win Source Part Number: 1095962-SRP4020FA-2R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4020FA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 23.3mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
Alternative Parts (Cross-Reference): SRP4020FA-2R0MSRP402
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4020FA-2R0MDKR,SR
Base Product Number: SRP4020FA
Current - Saturation (Isat): 4A
FIXED IND 2UH 8.2A 23.3 MOHM SMD Product overview: SRP4020FA-2R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 8.2A, 23.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 8.2A, 23.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-2R0M can be used for catalog matching and distributor lookup.
2µH Shielded Wirewound Inductor 8.2A 23.3mOhm Max Nonstandard
2µH Shielded Wirewound Inductor 8.2A 23.3mOhm Max Nonstandard
2µH Shielded Wirewound Inductor 8.2A 23.3mOhm Max Nonstandard
INDUCTOR, SHLD, 2UH, 8.2A, AEC-Q200; Inductance:2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde
INDUCTOR, 2UH, SHIELDED, 8.2A; Inductance:2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1095962-SRP4020FA-2R0M | 71-SRP4020FA-2R0M | SRP4020FA-2R0MCT-ND | 65AC4063 | 67AC6878 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 2UH 8.2A 23.3 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shld, 2Uh, 8.2A, Aec-Q200; Inductance Bourns | Inductor, 2Uh, Shielded, 8.2A; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Iron | Metal Alloy Powder | Powdered Iron; Drum Core, Wirewound | ||
| Application | RF Choke |