The SRP4020FA-1R0M is a shielded power inductor designed for surface mount applications. It features an inductance of 1.0 OºH with a tolerance of ±20%. The inductor has a maximum direct current resistance (DCR) of 11.7 mΩ and can handle a rated current of 11 A. It operates effectively within a temperature range of -55 °C to +155 °C. The product is compliant with RoHS and AEC-Q200 standards, making it suitable for automotive applications. The inductor is packaged in reels of 3000 pieces, facilitating automated assembly processes. Its metal alloy powder core and flat wire construction contribute to high saturation current capabilities.
1µH Shielded Wirewound Inductor 11A 11.7mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 11A 11.7mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 11A 11.7mOhm Max Nonstandard
FIXED IND 1UH 11A 11.7 MOHM SMD Product overview: SRP4020FA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 11.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 11.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-1R0M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897440-SRP4020FA-1R0
Series: SRP4020FA
Operating Temperature Range: -55°C ~ 155°C
Features: 1 µH Shielded Wirewound Inductor 11 A 11.7mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP4020FA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4020FA-1R0MTR, SRP4020FA-1R0MDKR, SRP4020FA-1R0MCT
INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde
FIXED IND 1UH 11A 11.7 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP4020FA-1R0MCT-ND | 71-SRP4020FA-1R0M | 897440-SRP4020FA-1R0M | 32AK6208 | SRP4020FA-1R0M |
| Product Name | Fixed Inductors | SMD 1UH 11A 11.7 MOHM Inductor and Choke | Fixed Inductors - SRP4020FA-1R0M | Inductor, 1Uh, Shielded, 11A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Powdered Iron; Drum Core, Wirewound | Metal Alloy Powder | Iron; Powdered Iron; Iron Powder | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |