Bourns, Inc. Fixed Inductors SRP4020-R56M

Description
560nH Shielded Molded Inductor 7A 14.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 7A 14.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4020-R56MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020-R56MTR-ND
Fixed Inductors SRP4020-R56MTR-ND
560nH Shielded Molded Inductor 7A 14.7mOhm Max Nonstandard

560nH Shielded Molded Inductor 7A 14.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRP4020-R56MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details