Bourns, Inc. Fixed Inductors SRP4020-R47M

Description
470nH Shielded Molded Inductor 7A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 7A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4020-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020-R47MTR-ND
Fixed Inductors SRP4020-R47MTR-ND
470nH Shielded Molded Inductor 7A 12mOhm Max Nonstandard

470nH Shielded Molded Inductor 7A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRP4020-R47MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details