Bourns, Inc. SMD 9A 12 MOHM Inductor and Choke SRP4020-R36M

Description
FIXED IND 360NH 9A 12 MOHM SMD Product overview: SRP4020-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-R36M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 360NH 9A 12 MOHM SMD Product overview: SRP4020-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-R36M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9A 12 MOHM Inductor and Choke - 71-SRP4020-R36M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9A 12 MOHM Inductor and Choke
71-SRP4020-R36M
SMD 9A 12 MOHM Inductor and Choke 71-SRP4020-R36M
FIXED IND 360NH 9A 12 MOHM SMD Product overview: SRP4020-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-R36M can be used for catalog matching and distributor lookup.

FIXED IND 360NH 9A 12 MOHM SMD Product overview: SRP4020-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-R36M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273923-SRP4020-R36M
Inductors, Coils, Chokes - Fixed Inductors 1273923-SRP4020-R36M
Win Source Part Number: 1273923-SRP4020-R36M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4020 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 360 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 12mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.189" L x 0.157" W (4.80mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4020R36M,SRP4020- R36MTR,SRP4020-R36MC T,SRP4020-R36MDKR Base Product Number: SRP4020 Product Status: Obsolete Current - Saturation (Isat): 11A

Win Source Part Number: 1273923-SRP4020-R36M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4020
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 360 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 12mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.189" L x 0.157" W (4.80mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4020R36M,SRP4020-R36MTR,SRP4020-R36MCT,SRP4020-R36MDKR
Base Product Number: SRP4020
Product Status: Obsolete
Current - Saturation (Isat): 11A

Buy Now Datasheet
Fixed Inductors - SRP4020-R36MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020-R36MTR-ND
Fixed Inductors SRP4020-R36MTR-ND
360nH Shielded Molded Inductor 9A 12mOhm Max Nonstandard

360nH Shielded Molded Inductor 9A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4020-R36M 1273923-SRP4020-R36M SRP4020-R36MTR-ND
Product Name SMD 9A 12 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Molded Standard
Core Material Iron Iron Iron
Inductance Range 0.3600 microH 0.3600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details