Bourns, Inc. SMD 1.5UH 5.1A 29 MOHM Inductor and Choke SRP4020-1R5M

Description
FIXED IND 1.5UH 5.1A 29 MOHM SMD Product overview: SRP4020-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.1A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.1A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 5.1A 29 MOHM SMD Product overview: SRP4020-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.1A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.1A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 5.1A 29 MOHM Inductor and Choke - 71-SRP4020-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 5.1A 29 MOHM Inductor and Choke
71-SRP4020-1R5M
SMD 1.5UH 5.1A 29 MOHM Inductor and Choke 71-SRP4020-1R5M
FIXED IND 1.5UH 5.1A 29 MOHM SMD Product overview: SRP4020-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.1A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.1A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 5.1A 29 MOHM SMD Product overview: SRP4020-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.1A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.1A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP4020-1R5M
897439-SRP4020-1R5M
Fixed Inductors - SRP4020-1R5M 897439-SRP4020-1R5M
Manufacturer: Bourns Inc. Win Source Part Number: 897439-SRP4020-1R5M Series: SRP4020 Operating Temperature Range: -55°C ~ 125°C Features: 1.5 µH Shielded Molded Inductor 5.1 A 29mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Family Name: SPR4020 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP40201R5M, SRP4020-1R5MDKR, SRP4020-1R5MCT, SRP4020-1R5MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897439-SRP4020-1R5M
Series: SRP4020
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 µH Shielded Molded Inductor 5.1 A 29mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SPR4020
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP40201R5M, SRP4020-1R5MDKR, SRP4020-1R5MCT, SRP4020-1R5MTR

Buy Now Datasheet
Fixed Inductors - SRP4020-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020-1R5MTR-ND
Fixed Inductors SRP4020-1R5MTR-ND
1.5µH Shielded Molded Inductor 5.1A 29mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 5.1A 29mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4020-1R5M 897439-SRP4020-1R5M SRP4020-1R5MTR-ND
Product Name SMD 1.5UH 5.1A 29 MOHM Inductor and Choke Fixed Inductors - SRP4020-1R5M Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Molded
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Surface Mount Inductors - 2567637P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details