Bourns, Inc. Fixed Inductors SRP4020-1R0M

Description
1µH Shielded Molded Inductor 5A 21.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 5A 21.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4020-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4020-1R0MTR-ND
Fixed Inductors SRP4020-1R0MTR-ND
1µH Shielded Molded Inductor 5A 21.6mOhm Max Nonstandard

1µH Shielded Molded Inductor 5A 21.6mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Inductors, Coils, Chokes Fixed Inductors Series: SRP4020 Package: Tape & Reel (TR) Type: Molded Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: SRP4020
Package: Tape & Reel (TR)
Type: Molded
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: Nonstandard

Buy Now Datasheet
SMD 1UH 5A 21.6 MOHM Inductor and Choke - 71-SRP4020-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 5A 21.6 MOHM Inductor and Choke
71-SRP4020-1R0M
SMD 1UH 5A 21.6 MOHM Inductor and Choke 71-SRP4020-1R0M
FIXED IND 1UH 5A 21.6 MOHM SMD Product overview: SRP4020-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5A, 21.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5A, 21.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 5A 21.6 MOHM SMD Product overview: SRP4020-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5A, 21.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5A, 21.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, High Current, 1Uh, Power; Inductance Bourns - 51AK9422 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, High Current, 1Uh, Power; Inductance Bourns
51AK9422
Inductor, High Current, 1Uh, Power; Inductance Bourns 51AK9422
INDUCTOR, HIGH CURRENT, 1UH, POWER; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:-; Power Inductor Case:4.8mm x 4mm x 2mm; DC Resistance Max:0.0216ohm; Inductance RoHS Compliant: Yes

INDUCTOR, HIGH CURRENT, 1UH, POWER; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:-; Power Inductor Case:4.8mm x 4mm x 2mm; DC Resistance Max:0.0216ohm; Inductance RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP4020-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4020-1R0M
Fixed Inductors SRP4020-1R0M
FIXED IND 1UH 5A 21.6 MOHM SMD

FIXED IND 1UH 5A 21.6 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP4020-1R0MTR-ND 71-SRP4020-1R0M 51AK9422 SRP4020-1R0M
Product Name Fixed Inductors Inductors, Coils, Chokes Fixed Inductors SMD 1UH 5A 21.6 MOHM Inductor and Choke Inductor, High Current, 1Uh, Power; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Iron Iron; Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Power Inductors - 1-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers